EN
  • EN
  • DE

NT2H1311F0DTL

Part No NT2H1311F0DTL
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case HXSON4
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725765-NT2H1311F0DTL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NT2H1311F0DTL CAD Model

Description

NXP NT2H1311F0DTL NFC Tag IC

The NXP NT2H1311F0DTL is a highly integrated NFC Tag IC that is part of NXP's NTAG I²C plus family. This advanced NFC tag solution is designed to bridge the gap between the NFC mobile devices and various electronics, such as consumer and industrial electronics, enabling bidirectional communication with the convenience of Near Field Communication (NFC) technology.

Featuring an I²C interface, this chip allows for easy integration with microcontrollers, thereby expanding the capabilities of various applications to include NFC functionality. The NT2H1311F0DTL comes with a generous 888 bytes of user memory, providing ample space for NDEF messages or other data storage requirements. The user memory can be segmented into areas that can be protected with different access conditions, ensuring data security and privacy.

The NT2H1311F0DTL is equipped with several advanced features that make it a robust and versatile choice for developers. It supports the NFC Forum Type 2 Tag and ISO/IEC 14443 Type A specifications, ensuring compatibility with a wide range of NFC-enabled devices. This chip also boasts a unique 7-byte serial number and offers integrated originality signature functionality, which can be used for anti-counterfeiting and product authentication purposes.

With its energy harvesting capabilities, the NT2H1311F0DTL can draw power directly from the RF field generated by an NFC reader, which means it can operate without an external power supply. This is particularly useful for batteryless systems or in applications where power consumption needs to be minimized.

For developers and manufacturers looking to add NFC capabilities to their products, the NT2H1311F0DTL offers a flexible and secure solution. Its small form factor, low power consumption, and ease of integration make it an ideal choice for a variety of applications, including smart advertising, consumer electronics, home automation, wearable technology, and more.

Overall, the NXP NT2H1311F0DTL NFC Tag IC is a powerful component that enables innovative and interactive user experiences, enhancing the functionality and value of connected products.

You May Also Be Interested in

Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Others
Lowest to $28.8819
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5821 $58.2100
245+ $0.4782 $117.1590
375+ $0.4632 $173.7000
520+ $0.4481 $233.0120
670+ $0.4331 $290.1770
895+ $0.3881 $347.3495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess