EN
  • EN
  • DE

MFRC52002HN1

Part No MFRC52002HN1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719425-MFRC52002HN1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MFRC52002HN1 CAD Model

Description

The NXP MFRC52002HN1 is a highly integrated reader/writer IC for contactless communication at 13.56 MHz. This advanced product is a part of NXP's renowned MFRC52 series that is specifically designed for proximity and vicinity identification systems. The MFRC52002HN1 offers a flexible and cost-effective solution for smart cards and NFC applications, making it a top choice for developers and manufacturers in various industries.

Key Features:

  • Highly Integrated: The MFRC52002HN1 integrates a transmitter module for contactless communication, a power amplifier, a data processing unit, a FIFO buffer, and an interface for various external devices all in one compact package.
  • Advanced Modulation and Demodulation: The device supports advanced modulation and demodulation concepts, which are fully integrated to perform at high data rates and with a minimal number of external components.
  • ISO/IEC 14443 A Compliant: This IC is fully compliant with the ISO/IEC 14443 A standard, ensuring compatibility with a wide range of contactless cards and readers.
  • Powerful Crypto1 Algorithm: It incorporates a Crypto1 algorithm, which is used for authentication and secure data exchange with MIFARE Classic cards.
  • Serial Interface: The device features a serial UART (similar to RS232 with voltage levels dependent upon the supply voltage), a high-speed non-return to zero (NRZ) interface, and an SPI interface, providing flexible options for connecting with microcontrollers.

Applications:

The MFRC52002HN1 is ideal for a range of applications, including:

  • Access control systems
  • Public transportation terminals
  • Automatic fare collection
  • Electronic ticketing in entertainment venues
  • Smart card readers and NFC devices

Technical Specifications:

Parameter Value
Supply Voltage 2.5V to 3.3V
Operating Frequency 13.56 MHz
Interface SPI, UART
Temperature Range -25°C to +85°C

With its robust feature set and compliance with industry standards, the NXP MFRC52002HN1 is a secure and reliable choice for your contactless communication needs.

You May Also Be Interested in

Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3435 $53.7400
95+ $1.1024 $104.7280
145+ $1.0679 $154.8455
195+ $1.0335 $201.5325
255+ $0.9990 $254.7450
335+ $0.8957 $300.0595
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,138 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess