EN
  • EN
  • DE

DDTA125TE

Part No DDTA125TE
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP PRE-BIASED SMALL SIGNAL SOT-523 DUAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166980-DDTA125TE
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDTA125TE CAD Model

Description

Introducing the DDTA125TE PNP Transistor from Diodes Incorporated

The DDTA125TE is a high-performance PNP transistor brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This transistor is designed to cater to a wide array of applications, emphasizing energy efficiency and reliability. The DDTA125TE is part of Diodes Incorporated's extensive portfolio of bipolar transistors, which are well-known for their quality and performance.

Key Features

  • Transistor Type: The DDTA125TE is a PNP (Positive-Negative-Positive) transistor, which is crucial for applications requiring a good amplification factor and efficient switching.
  • Voltage Ratings: It boasts a collector-base voltage (VCBO) of -50V and a collector-emitter voltage (VCEO) of -50V, making it suitable for a variety of electronic circuits.
  • Current Handling: With a continuous collector current (IC) of -500mA, it is capable of handling moderate power applications with ease.
  • Power Dissipation: This transistor can dissipate up to 150mW of power, ensuring stable performance under different operating conditions.
  • High Gain Bandwidth Product: The DDTA125TE offers a transition frequency (fT) of 100MHz, enabling its use in high-speed signal processing applications.

Applications

The DDTA125TE is versatile and can be used in various electronic applications, including but not limited to:

  • Signal amplification
  • Audio amplifiers
  • Switching circuits
  • Power management solutions
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality Assurance

The DDTA125TE comes in a compact SOT-416 (SC-75) surface-mount package, which is ideal for space-constrained applications. The small form factor does not compromise its electrical capabilities and is designed to ensure minimal thermal resistance and excellent electrical performance.

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DDTA125TE transistor is no exception, as it undergoes rigorous testing and quality control measures. Customers can expect consistent performance and durability from this component, making it a trustworthy choice for both commercial and industrial electronic designs.

Whether you're developing power supplies, consumer electronics, or industrial automation systems, the DDTA125TE PNP transistor from Diodes Incorporated is an excellent choice that offers a blend of efficiency, power handling, and versatility.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8097 $60.7275
175+ $0.6641 $116.2175
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess