EN
  • EN
  • DE

TMS3705ADR

Part No TMS3705ADR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description Transponder Base Station Reader IC / LF Base Station IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271390-TMS3705ADR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Malaysia, Mexico , Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS3705ADR CAD Model

Description

The TMS3705ADR from Texas Instruments is a sophisticated Base Station for Transponder Systems, designed to provide a seamless interface for low-frequency passive RFID applications. This integrated circuit is an essential component for systems that require reliable communication with passive transponder tags, commonly used in access control, asset tracking, and identification systems.

Key Features

  • Operating Frequency: The device operates at a frequency of 134.2 kHz, which is a standard frequency for RFID systems, ensuring compatibility with a wide range of transponder tags.
  • Power Supply Range: It has a broad power supply range from 4.5V to 5.5V, making it suitable for various applications and ensuring stable performance across different power levels.
  • Modulation and Demodulation: The TMS3705ADR is capable of handling ASK modulation and demodulation, which is essential for communication with passive transponders.
  • Integrated Decoders: It includes integrated decoders for bi-phase and PSK encoding, simplifying the design of RFID systems by reducing the need for external components.
  • Antenna Driver: The chip features an antenna driver with programmable power level, allowing for adjustable range and sensitivity to fit specific application needs.

Applications

The TMS3705ADR is versatile and can be used in a variety of applications. Its primary use is in RFID systems for:

  • Animal identification
  • Access control systems
  • Asset tracking solutions
  • Automotive immobilizers
  • Waste management systems

Package and Quality

Offered in an SOIC-16 (Small Outline Integrated Circuit) package, the TMS3705ADR ensures a compact footprint on the PCB while providing sufficient pins for all necessary connections. Texas Instruments' commitment to quality means that this product meets high standards of reliability and performance for industrial and commercial use.

With its robust feature set and proven technology, the TMS3705ADR from Texas Instruments stands out as a leading choice for developers and engineers looking to implement efficient and reliable RFID solutions.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Others
Lowest to $28.8819

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1940 $62.1940
2+ $51.0310 $102.0620
4+ $49.4363 $197.7452
5+ $47.8416 $239.2080
6+ $46.2469 $277.4814
8+ $41.4627 $331.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 496 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess