EN
  • EN
  • DE

MAX1729EUB-T

Part No MAX1729EUB-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description ECB AND LCD DISPLAY BIAS SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, LCD
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208961-MAX1729EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX1729EUB-T CAD Model

Description

The MAX1729EUB-T from Maxim Integrated is a high-efficiency, low-quiescent-current step-up DC-DC converter designed for battery-powered and low-voltage applications. This compact and versatile component is housed in a micro-sized, 10-pin µMAX package, making it an ideal solution for space-constrained designs.

Key Features

  • Voltage Range: The device operates from an input voltage range of 0.7V to 5.5V, providing a flexible power solution adaptable to various battery chemistries and configurations.
  • Adjustable Output: The output voltage is adjustable up to 28V, allowing designers to tailor the output to meet the needs of their specific application.
  • High Efficiency: With efficiencies up to 92%, the MAX1729EUB-T minimizes power loss, thus extending battery life and reducing heat generation.
  • Low Quiescent Current: The device features a low quiescent current of only 5µA, which is particularly beneficial in prolonging battery life for portable devices when in standby mode.
  • Frequency Operation: It operates at 1.2MHz fixed-frequency PWM mode, which allows for the use of small, low-cost inductors and capacitors, contributing to a reduced overall footprint.

Applications

The MAX1729EUB-T is suitable for a multitude of applications, particularly where high voltage output and low input voltage are required. It is an excellent choice for:

  • Portable Electronics
  • Handheld Devices
  • Power Backup Systems
  • Medical Devices
  • Low-Voltage Data Acquisition Systems

Design Support

Maxim Integrated provides comprehensive design support for the MAX1729EUB-T, including datasheets, reference designs, and application notes. This ensures that engineers can accelerate their design process and bring their products to market more quickly and efficiently.

Whether you're developing a new portable device or optimizing the power efficiency of an existing application, the MAX1729EUB-T offers a compact, efficient, and versatile solution that meets a wide range of power management requirements.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9651 $58.9530
75+ $1.6125 $120.9375
115+ $1.5620 $179.6300
155+ $1.5117 $234.3135
200+ $1.4613 $292.2600
265+ $1.3102 $347.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess