EN
  • EN
  • DE

APR34509MPTR-G1

Part No APR34509MPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description ACDC SYNCH RECT CONT SO-8EP T&R / SECONDARY SIDE SYNCHRONOUS RECTIFICATION SWITCHER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Supply Voltage (V) 3.3V ~ 13V
Current - Supply 150μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SO-EP
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802571-APR34509MPTR-G1
Ultra Librarian 3D Model Ultra Librarian APR34509MPTR-G1 CAD Model

Description

The APR34509MPTR-G1 is a state-of-the-art secondary-side synchronous rectification controller designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Key Features

  • Advanced Synchronous Rectification: This device is specifically engineered for use in switch mode power supplies, where it enhances efficiency by replacing Schottky diodes with high-efficiency MOSFETs during the secondary-side rectification process.
  • Voltage Regulation: The APR34509MPTR-G1 provides precise voltage regulation, ensuring stable output for sensitive electronic devices.
  • Energy Efficiency: With its focus on energy efficiency, this controller helps in reducing power loss and improving overall system efficiency, which is critical for energy-sensitive applications.
  • Adaptive Gate Drive: The adaptive gate drive ensures optimal MOSFET switching, contributing to the device's high performance and reliability.
  • Wide Operating Range: Its wide operating range makes it suitable for a variety of applications, including adapters, power supplies, and other power conversion systems.

Applications

The APR34509MPTR-G1 is versatile and can be used in multiple applications such as:

  • Power adapters for notebooks and mobile devices
  • Telecom and networking power systems
  • Industrial power supplies
  • LED lighting systems

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The APR34509MPTR-G1 is no exception, incorporating robust design and manufacturing processes to ensure it performs consistently under a wide range of conditions.

Environmental Considerations

With an increasing focus on environmental sustainability, the APR34509MPTR-G1 supports the development of green energy products by enabling more efficient power conversion, which leads to reduced energy consumption and a smaller carbon footprint.

Ordering Information

The APR34509MPTR-G1 is available in a compact package and can be ordered in tape and reel format to facilitate easy assembly during the manufacturing process. For detailed ordering and pricing information, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5409 $59.4990
265+ $0.4439 $117.6335
405+ $0.4300 $174.1500
560+ $0.4162 $233.0720
720+ $0.4023 $289.6560
965+ $0.3607 $348.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,215 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess