EN
  • EN
  • DE

74F125SCXSOP39

Part No 74F125SCXSOP39
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040160-74F125SCXSOP39
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F125SCXSOP39 CAD Model

Description

The 74F125SCXSOP39 is a quad bus buffer gate with 3-STATE outputs manufactured by Fairchild/ON Semiconductor. This device is part of the Fairchild Advanced Schottky TTL (FAST) logic family, known for its high speed and low power consumption compared to standard TTL. It's designed to isolate bus lines, drive high-capacitance loads, and improve overall system performance.

Applications

  • Bus Isolation: Isolates sections of a bus to prevent loading effects and improve signal integrity.
  • Memory Addressing: Used in memory address decoding to drive memory chips.
  • Data Transmission: Employed in data transmission systems to buffer signals and increase drive capability.
  • Line Driving: Provides increased drive capability for long signal lines.
  • Microprocessor Systems: Commonly found in microprocessor-based systems for buffering and driving signals.

Features

  • Quad Bus Buffer: Contains four independent buffer gates.
  • 3-STATE Outputs: Features 3-STATE outputs that can be enabled, disabled (high impedance), or driven.
  • High-Speed Operation: Delivers high-speed performance due to FAST technology.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Small Outline Package (SOP): Packaged in a small outline package for surface mount applications.

Benefits

  • Improved Bus Performance: Reduces loading effects and enhances signal integrity on bus lines.
  • Increased Drive Capability: Provides sufficient drive current for high-capacitance loads.
  • Flexible System Design: 3-STATE outputs allow for easy bus sharing and control.
  • Reduced Board Space: Small outline package saves valuable board space.
  • Easy Integration: TTL compatibility simplifies integration into existing TTL-based systems.

Additional Details

The 74F125SCXSOP39 is packaged in a 14-pin Small Outline Package (SOP) suitable for surface mount technology. The 'SC' prefix typically indicates a commercial temperature range. It operates on a 5V power supply. The 3-STATE outputs are controlled by an enable input. When the enable input is high, the output is in a high-impedance state, effectively disconnecting the buffer from the bus line. When the enable input is low, the buffer is enabled and passes the input signal to the output.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bi technologies
Need more? Email Us
Rochester Electronics
Need more? Email Us
Bi technologies
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess