EN
  • EN
  • DE

LP2995M-EVAL

Part No LP2995M-EVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Output Current 1.5A
Voltage - Input 2.2 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range 0°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP2995
Win Source Part Number 779716-LP2995M-EVAL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LP2995
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2995M-EVAL CAD Model

Description

The LP2995M-EVAL evaluation board from Texas Instruments is a meticulously engineered platform designed to showcase the capabilities of the LP2995 LDO (Low Dropout) linear regulator. This evaluation kit is tailored specifically for developers and engineers who require a reliable power solution for DDR SDRAM memory systems in their electronic applications.

Key Features of the LP2995M-EVAL

  • Efficient Power Management: The LP2995 LDO linear regulator provides a clean and stable power supply, specifically designed for noise-sensitive circuits, such as those found in memory modules and other digital applications.
  • Optimized for DDR SDRAM: The board is optimized to support DDR SDRAM memory systems, offering a fixed output voltage of 1.8V, which is crucial for maintaining the integrity of the memory's operation.
  • High Accuracy: The LP2995M-EVAL ensures high accuracy in power delivery with minimal voltage fluctuations, thus providing a reliable source of power for sensitive components.
  • Thermal Protection: The evaluation board includes built-in thermal shutdown protection, safeguarding the regulator and the system from damage due to overheating.
  • Compact Design: The board's compact layout is designed for easy integration into existing systems, allowing for straightforward evaluation of the LP2995 regulator's performance within a variety of designs.

Applications

The LP2995M-EVAL is ideal for a range of applications that require precise power regulation, including:

  • DDR SDRAM Memory Modules
  • Embedded Systems
  • Computing Platforms
  • Telecommunication Infrastructure

Easy to Use

The evaluation board is user-friendly and requires minimal setup to get started. It comes with comprehensive documentation, including schematics, layout files, and a user guide, which assists developers in quickly integrating the board into their systems and commencing testing with ease.

Support and Resources

Texas Instruments provides robust support for the LP2995M-EVAL evaluation board, including detailed datasheets, technical support, and an active community forum where users can share insights and ask questions. This ensures that users have access to all the information they need to successfully implement the LP2995 regulator in their designs.

You May Also Be Interested in

Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TL1963A-33
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess