EN
  • EN
  • DE
  • IT

ATTINY1634-SUR

Part No ATTINY1634-SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATtiny1634
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY1634-SURCT, ATTINY1634-SURDKR, ATTINY1634-SURTR, ATTINY1634SUR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912225-ATTINY1634-SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY1634-SUR CAD Model

Description

Microchip Technology ATTINY1634-SUR

The ATTINY1634-SUR is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in power management. This microcontroller is an ideal choice for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Advanced RISC Architecture: The device features 16 general-purpose registers, allowing single-cycle access to all registers, and a robust instruction set that optimizes the speed and efficiency of the microcontroller.
  • Memory: It comes with 16KB of in-system self-programmable flash, 256B EEPROM, and 1KB SRAM, providing ample space for complex programs and data storage.
  • Peripheral Features: The ATTINY1634-SUR includes a variety of peripherals, such as a USART, SPI serial interface, and a 10-bit ADC with 11 channels, enhancing its functionality and adaptability for various tasks.
  • Power Efficiency: Designed for power-sensitive applications, it operates between 1.8-5.5 volts and features multiple power-saving modes, including Idle, ADC Noise Reduction, Power-down, and Power-save modes.
  • Speed: It can execute powerful instructions with a throughput approaching 1 MIPS per MHz, ensuring optimal performance while maintaining energy efficiency.

Package and Temperature Range:

The ATTINY1634-SUR is available in a compact 20-SOIC package, making it suitable for space-constrained applications. It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications:

With its rich feature set and low power consumption, the ATTINY1634-SUR is well-suited for a variety of applications, including:

  • Automotive systems
  • Battery management
  • Home automation and smart devices
  • Industrial control systems
  • Wearable technology

Microchip's ATTINY1634-SUR microcontroller is a robust and reliable solution for designers looking to create sophisticated yet power-conscious devices, with the quality and support expected from a leading provider of microcontroller technology.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess