EN
  • EN
  • DE
  • IT

P5CD012UA/T0B52281

Part No P5CD012UA/T0B52281
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD012UA/T0B52281 / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 200KB (200K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 200KB (200K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346291-P5CD012UA/T0B52281
Ultra Librarian 3D Model Ultra Librarian P5CD012UA/T0B52281 CAD Model

Description

Introducing the P5CD012UA/T0B52281 from NXP

The P5CD012UA/T0B52281 is a cutting-edge secure microcontroller product from NXP Semiconductors, designed to cater to the ever-growing demands of the smart card and security sectors. This product is built upon a robust architecture that emphasizes security, performance, and versatility, making it an ideal choice for a wide range of applications including banking, identification, and access control systems.

Key Features

  • Advanced Security: The P5CD012UA/T0B52281 is equipped with a suite of security features that ensure the protection of sensitive data against a wide array of attacks. It includes hardware-based cryptographic accelerators that support high-speed encryption and decryption processes, alongside a true random number generator (TRNG) for secure key generation.
  • High Performance: At the heart of this microcontroller is a powerful processor that delivers swift data processing capabilities, which is essential for applications requiring quick transaction times. This performance is complemented by ample memory resources, including both ROM and EEPROM, to handle complex applications and data storage needs.
  • Flexible Communication Interfaces: The P5CD012UA/T0B52281 supports multiple communication protocols, enabling seamless integration with a variety of host systems. This versatility ensures that the product can be deployed in diverse environments without compatibility concerns.
  • Endurance and Reliability: NXP's commitment to quality means that this microcontroller is designed for a long operational life, with high endurance and reliability under a wide range of environmental conditions.

Applications

The P5CD012UA/T0B52281 is particularly suited for:

  • Banking: Credit/debit cards, prepaid cards, and other secure payment solutions.
  • Identification: National ID cards, driver's licenses, and other government-issued identification documents.
  • Access Control: Secure access systems for buildings, IT networks, and restricted areas.

With its robust feature set and proven reliability, the P5CD012UA/T0B52281 from NXP is a premier choice for organizations looking to implement secure and efficient smart card solutions. Its advanced security measures and high-performance capabilities ensure that it can meet the needs of the most demanding applications, providing peace of mind for both service providers and end-users.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess