EN
  • EN
  • DE
  • IT

UA78L05ACPK3

Part No UA78L05ACPK3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 5V, 100MA LINEAR REGULATOR (PB F / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number UA78L
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 728098-UA78L05ACPK3
Ultra Librarian 3D Model Ultra Librarian UA78L05ACPK3 CAD Model

Description

The UA78L05ACPK3 from Texas Instruments is a fixed-voltage integrated circuit (IC) voltage regulator designed to offer a stable 5V output. This regulator is a part of the 78L05 series, well-known for their reliability and consistency in performance. The device is ideal for a wide range of applications, including consumer electronics, computer peripherals, and embedded systems where a regulated 5V power supply is essential.

Key Features:

  • Output Voltage: Provides a fixed output voltage of 5V with high accuracy, which is crucial for sensitive electronic components that require a stable power supply.
  • Output Current: Capable of delivering up to 100mA of output current, making it suitable for low-power applications.
  • Thermal Protection: Equipped with internal thermal shutdown mechanisms to protect the IC from overheating, thus ensuring longer operational life and reliability.
  • Short Circuit Protection: Includes built-in short-circuit protection that safeguards the device and the load from potential damage due to short circuits.
  • Package Type: Available in a TO-92 package, which is a through-hole mounting design that is easy to handle and suitable for prototyping as well as production runs.
  • Low Dropout: Exhibits a low dropout performance, which means it can maintain a regulated output even when the input voltage is close to the output voltage.

Applications:

  • Consumer Electronics
  • Telecommunication Systems
  • Power Management Solutions
  • Battery-Powered Devices
  • Microcontroller Power Supply

The UA78L05ACPK3 is designed with a simple and robust architecture, ensuring ease of use for designers and engineers. Its compact size and leaded form factor make it a versatile choice for both breadboard prototyping and final product integration. Texas Instruments' commitment to quality means that this voltage regulator is manufactured with high standards, offering reliable performance for your electronic projects and commercial products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3486 $50.5470
350+ $0.2861 $100.1350
545+ $0.2771 $151.0195
750+ $0.2682 $201.1500
965+ $0.2593 $250.2245
1,295+ $0.2324 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess