EN
  • EN
  • DE
  • IT

DSPIC33EV32GM002-E/SO

Part No DSPIC33EV32GM002-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 32KB (11K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EV32GM002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1319238-DSPIC33EV32GM002-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM002-E/SO CAD Model

Description

Microchip Technology's DSPIC33EV32GM002-E/SO

The DSPIC33EV32GM002-E/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the best features of microcontrollers with the digital signal processing capabilities of DSPs to deliver a versatile and powerful solution for embedded control applications. This DSC is ideal for designs that require sophisticated algorithms and high-speed control operations, making it a perfect choice for automotive, industrial, medical, and consumer electronics markets.

Key Features

  • Core: The DSPIC33EV32GM002-E/SO boasts a 70 MIPS dsPIC33E core with DSP instruction set, which provides a perfect blend of speed and power efficiency.
  • Program Memory: It comes with 32 KB of flash memory, allowing ample space for complex firmware and applications.
  • RAM: With 4 KB of RAM, this DSC can handle multitasking and buffer sizable amounts of data for processing.
  • Speed: The device operates at a maximum frequency of 70 MHz, ensuring quick response times and efficient processing for time-critical tasks.
  • I/O Pins: It includes 21 versatile input/output pins, providing flexibility for interfacing with a wide range of peripherals and devices.
  • Communication Interfaces: The DSC features a rich set of communication peripherals, including UART, SPI, and I2C modules, facilitating easy integration into communication networks.
  • Analog Features: It is equipped with a 10-bit A/D converter with up to 13 channels, enabling precise analog signal measurement and conversion.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliability across various environmental conditions.
  • Package: The DSPIC33EV32GM002-E/SO comes in a compact SOIC package, which is suitable for space-constrained applications.

Applications

The DSC's robust feature set makes it an excellent choice for a multitude of applications, including motor control, power supplies, lighting systems, advanced sensors, and IoT devices. Its high-speed capabilities and extensive peripheral set allow designers to implement complex control algorithms and communication protocols, while its low-power operation helps maintain energy efficiency in portable and battery-operated devices.

With its blend of microcontroller usability and digital signal processing power, the DSPIC33EV32GM002-E/SO by Microchip Technology stands out as a versatile component for any high-performance embedded system design.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess