Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 3V to 18V
Voltage - VCCB 3V to 18V
Output Type Non-Inverted
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 222192-MC14504BCPG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Signal Processing
Family Name MC14504
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14504BCPG CAD Model

Description

ON Semiconductor MC14504BCPG Hex Level Shifter

The MC14504BCPG is a high-performance integrated circuit designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This hex level shifter is particularly useful for interfacing systems operating at different voltage levels, making it an essential component for a wide range of electronic applications.

At the core of the MC14504BCPG lies its ability to convert logical levels from one standard to another, efficiently translating signals between high-voltage and low-voltage digital circuits. This makes it an ideal choice for applications that require communication between devices operating at different logic levels, such as TTL, CMOS, or other voltage-defined interfaces.

The device consists of six independent level shifters in a single package, providing users with the flexibility to interface multiple signals simultaneously. Each level shifter operates with an input threshold that is set by the supply voltage, VDD, which can range from 3V to 18V. This wide operating voltage range allows the MC14504BCPG to support a variety of logic levels and to be compatible with most digital systems.

The MC14504BCPG comes in a 16-pin DIP (Dual In-line Package) configuration, which is easy to handle and integrate into PCB layouts. Its pinout is thoughtfully designed to simplify the board design process and to minimize the risk of cross-talk between signals. The device also features high noise immunity, ensuring reliable performance even in electrically noisy environments.

With its robust design and ON Semiconductor's commitment to quality, the MC14504BCPG offers excellent propagation delay characteristics and low power consumption. It is suitable for use in control systems, data communication equipment, and any other application that requires logic level translation.

For engineers and designers looking for a reliable solution to address voltage mismatch in their digital systems, the MC14504BCPG from ON Semiconductor provides a versatile and efficient option, ensuring seamless communication between devices and contributing to the overall stability and functionality of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC BUFFER/XLATOR LVDS 16-QFN / Clock Fanout Buffer 2-OUT 1-IN 1:2 16-Pin QFN EP T/R
Need more? Email Us
ECAD model for NB4N11SMNR2G
Texas Instruments
16-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE BUS TRANSCEIVER
Need more? Email Us
ECAD model for 74GTLPH1645DGVRE4
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74AVCH16T245GRG4
Analog Devices Inc.
IC XLTR VL BIDIR 14-TSSOP
Lowest to $23.6680
ECAD model for ADG3304SRU-EP-RL7
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74AVCA164245VRG4
Micrel
DUAL DIFFERENTIAL PECL-to-TTL TRANSLATOR
Need more? Email Us
ECAD model for SY10ELT23ZGTR
ON Semiconductor
IC XLTR VL UNIDIR 8-MSOP
Lowest to $1.6299
ECAD model for NLVSV2T244DMR2G
ON Semiconductor
Translator LVCMOS/LVTTL to LVPECL 2-CH Unidirectional 8-Pin TSSOP Tube / IC TRANSLATOR DUAL 3.3V 8TSSOP
Lowest to $9.5373
ECAD model for MC100LVELT22DTG
Texas Instruments
OCTAL BUS TRANSCEIVER AND 3.3-V TO 5-V SHIFTER WITH 3-STATE OUTPUTS
Lowest to $0.3802
ECAD model for SN74LVC4245ADBRE4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6083 $64.9494
44+ $2.9605 $130.2620
68+ $2.8681 $195.0308
94+ $2.7756 $260.9064
121+ $2.6831 $324.6551
162+ $2.4055 $389.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention