EN
  • EN
  • DE

SN74LVCC4245ADBR

Part No SN74LVCC4245ADBR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 4.5V ~ 5.5V
Voltage - VCCB 2.7V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number 74LVCC4245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255787-SN74LVCC4245ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCC4245ADBR CAD Model

Description

SN74LVCC4245ADBR - Texas Instruments

The SN74LVCC4245ADBR is a versatile, high-speed dual-supply voltage-level translator device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered for bidirectional voltage-level translation from any 3.3V to 5V digital system to any 5V to 3.3V digital system, with the capability to perform translations between other voltage nodes within the range of 2.7V to 5.5V on the A side and 1.65V to 5.5V on the B side.

Encased in a SSOP (Shrink Small Outline Package) with 24 pins, the SN74LVCC4245ADBR is designed for optimal space-saving on PCBs, making it an excellent choice for compact electronic designs. This package type also ensures reliable connectivity and robust performance in a variety of applications.

Key features of the SN74LVCC4245ADBR include its ability to operate with two different supply voltages simultaneously, allowing for seamless communication between devices operating at different logic levels. The device also boasts a high-drive output current of ±24 mA, which ensures strong signal integrity even in demanding applications. Additionally, the SN74LVCC4245ADBR offers low quiescent power consumption, which is particularly beneficial for battery-powered devices, helping to extend battery life and reduce power-related costs.

The SN74LVCC4245ADBR is particularly suitable for applications that require data transfer between different voltage domains, such as interfacing between microprocessors, microcontrollers, or other digital ICs that operate at different voltage levels. Its bidirectional input and output capability, along with the control functions (DIR and OE), provide flexibility, making it a great choice for various bidirectional and unidirectional data communication tasks.

Overall, the SN74LVCC4245ADBR is a highly reliable and efficient solution for designers looking to bridge the gap between different voltage platforms, ensuring seamless data transfer and communication in multi-voltage systems. Its robust design, combined with Texas Instruments' commitment to quality, makes it a staple component in the toolbox of electronics engineers worldwide.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8408 $55.2240
70+ $1.5104 $105.7280
105+ $1.4632 $153.6360
145+ $1.4160 $205.3200
185+ $1.3688 $253.2280
245+ $1.2272 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess