EN
  • EN
  • DE

MC100EPT23DTG

Part No MC100EPT23DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Dual Differential LVPECL to LVTTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EPT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216797-MC100EPT23DTG
Manufacturer Homepage www.onsemi.com
Family Name MC100EPT23
Introduction Date September 30, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EPT23DTG CAD Model

Description

ON Semiconductor MC100EPT23DTG: A High-Performance Differential LVPECL to LVTTL Translator

The ON Semiconductor MC100EPT23DTG is a precision-engineered differential LVPECL to LVTTL translator designed to meet the needs of high-speed digital interfacing. This device is a part of the ECLinPS MAX™ family, which is renowned for providing high-performance solutions in signal translation applications.

Key Features:

  • High-Speed Operation: The MC100EPT23DTG is capable of translating signals at a high frequency, ensuring minimal propagation delay and enabling its use in applications requiring fast data rates.
  • Differential LVPECL Inputs: This translator accepts LVPECL input levels, making it compatible with a variety of high-speed digital systems.
  • LVTTL Outputs: The MC100EPT23DTG provides LVTTL output levels, allowing for seamless integration with TTL compatible devices and logic families.
  • Supply Voltage: It operates with a 3.3V power supply, which is standard in many digital systems, ensuring easy implementation without the need for additional voltage regulation.
  • Temperature Range: The device can operate over an industrial temperature range, making it suitable for use in environments with varying thermal conditions.
  • Packaging: Housed in a compact TSSOP-8 package, the MC100EPT23DTG saves valuable board space and is suitable for high-density mounting.

Applications:

The MC100EPT23DTG is ideal for various applications, including but not limited to:

  • High-speed data communication
  • Networking and telecommunication equipment
  • Signal conversion and interfacing
  • Clock distribution
  • Server and storage systems

Product Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC100EPT23DTG is manufactured under strict quality control standards, ensuring reliable performance and longevity in the field. This product is RoHS compliant, adhering to environmental standards and regulations.

Conclusion:

The MC100EPT23DTG from ON Semiconductor is an essential component for designers looking to bridge the gap between LVPECL and LVTTL logic levels. With its high-speed capabilities, broad temperature range, and compact packaging, it is an excellent choice for modern digital interfacing challenges.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 948 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess