EN
  • EN
  • DE

74AVCH1T45FW3-7

Part No 74AVCH1T45FW3-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR X2DFN0910-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Translator 1 Circuit Channel
Manufacturer Diodes Incorporated
Series 74AVCH
Package Reel - TR
Family Name 74AVCH1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AVCH1T45FW3-7DIDKR, 74AVCH1T45FW3-7DICT, 74AVCH1T45FW3-7DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857741-74AVCH1T45FW3-7
Ultra Librarian 3D Model Ultra Librarian 74AVCH1T45FW3-7 CAD Model

Description

Diodes Incorporated 74AVCH1T45FW3-7 Logic Level Translator

The 74AVCH1T45FW3-7 from Diodes Incorporated is a cutting-edge logic level translator designed for bidirectional voltage level translation in multi-voltage systems. This versatile component is ideal for applications that require the interfacing of devices or systems operating at different voltage levels, ensuring seamless communication and data transfer between components.

Constructed with advanced CMOS technology, the 74AVCH1T45FW3-7 offers two logic channels with a dual-supply voltage level translation capability. It can translate signals between 1.2V and 5.5V, making it highly suitable for low-voltage operations and compatible with a wide range of logic levels used in modern electronic devices.

The device features a maximum data rate that ensures high-speed operation, which is essential for today's fast-paced electronic environments. The translator's design is optimized to minimize propagation delay, thus providing rapid response times and improved overall system performance.

One of the key advantages of the 74AVCH1T45FW3-7 is its auto-direction sensing feature, which allows the device to automatically determine the direction of data flow without the need for a direction control signal. This simplifies circuit design and reduces the need for additional components, saving both space and cost.

Moreover, the 74AVCH1T45FW3-7 is equipped with power-off protection on the input, which prevents any damaging backflow current from the output to the input when the device is powered down. This ensures the protection of the device and the connected circuits, enhancing the reliability and longevity of the overall system.

The component comes in a compact leadless package (DFN1410-6), which is ideal for space-constrained applications. The small footprint allows designers to utilize board space more efficiently while maintaining performance and functionality.

Whether used in consumer electronics, mobile devices, computing, or industrial applications, the 74AVCH1T45FW3-7 from Diodes Incorporated is an excellent choice for designers looking to bridge different logic levels effectively and reliably.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1533 $50.5890
795+ $0.1258 $100.0110
1,235+ $0.1219 $150.5465
1,695+ $0.1180 $200.0100
2,195+ $0.1140 $250.2300
2,940+ $0.1022 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess