EN
  • EN
  • DE

74LVC2T45GM,125

Part No 74LVC2T45GM,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8XQFN  /  Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2 V ~ 5.5 V
Voltage - VCCB 1.2 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFQFN Exposed Pad
Supplier Device Package 8-XQFN (1.6x1.6)
Base Product Number 74LVC2T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVC2T45GM125,1727-4580-6,568-5481-6,568-5481-6-ND,1727-4580-2,568-5481-2,935286054125,568-5481-1,1727-4580-1,568-5481-2-ND,568-5481-1-ND
Standard Package 4,000
Win Source Part Number 969205-74LVC2T45GM,125
Ultra Librarian 3D Model Ultra Librarian 74LVC2T45GM,125 CAD Model

Description

The Nexperia USA Inc. 74LVC2T45GM,125 is a voltage level translator type of logic - translators, level shifters.

  • Output Type: Tri-State, Non-Inverted
  • Data Rate: 420Mbps
  • Package: Tape & Reel
  • Circuits: 1
  • Channel Type: Bidirectional
  • Channels per Circuit: 2
  • VCCA Voltage Range: 1.2 V ~ 5.5 V
  • VCCB Voltage Range: 1.2 V ~ 5.5 V
  • Package/Case: 8-XFQFN Exposed Pad
  • Supplier Device Package: 8-XQFN (1.6x1.6)
  • Operating Temperature: -40°C ~ 125°C (TA)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Product Status: Obsolete

You May Also Be Interested in

NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2317 $50.9740
530+ $0.1902 $100.8060
815+ $0.1842 $150.1230
1,125+ $0.1783 $200.5875
1,455+ $0.1723 $250.6965
1,945+ $0.1545 $300.5025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,067 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess