EN
  • EN
  • DE

PTN3392BS/F2,518

Part No PTN3392BS/F2,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 48HVQFN / Desktop, Notebook PCs Interface 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Last Time Buy
Applications Desktop, Notebook PCs
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Mounting Type Surface Mount
Base Product Number PTN3392
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283997-PTN3392BS/F2,518
Ultra Librarian 3D Model Ultra Librarian PTN3392BS/F2,518 CAD Model

Description

The PTN3392BS/F2,518 is a high-performance HDMI to LVDS bridge designed by NXP Semiconductors, tailored for facilitating the connection between HDMI-enabled video sources and low voltage differential signaling (LVDS) displays. This integrated circuit (IC) is specifically engineered to address the needs of modern multimedia applications, offering a seamless and efficient solution for video signal conversion.

Key Features

  • HDMI 1.4 Compatibility: The device supports HDMI 1.4 input, allowing for the transmission of high-definition content, including 3D video and deep color modes.
  • Dual-Port LVDS Output: It provides a dual-port LVDS output capable of driving high-resolution LCD panels, which is essential for crisp and clear image quality.
  • High Resolution Support: The bridge supports display resolutions up to 1080p at 60 Hz and WUXGA (1920x1200) at 60 Hz, catering to a wide range of display requirements.
  • Audio Extraction: PTN3392BS/F2,518 can extract audio from the HDMI signal, providing an I2S audio output which can be used for further audio processing or amplification.
  • Integrated EDID Buffer: The IC includes an integrated Extended Display Identification Data (EDID) buffer, simplifying the display identification process and ensuring compatibility with various video sources.
  • Low Power Consumption: Designed for efficiency, the device boasts low power consumption, making it ideal for battery-powered applications.
  • ESD Protection: It features integrated electrostatic discharge (ESD) protection, enhancing the durability and reliability of the end product.

Applications

Due to its versatility and performance, the PTN3392BS/F2,518 is suitable for a wide range of applications, including:

  • Industrial displays
  • Consumer electronics
  • Digital signage
  • Portable computing devices
  • Medical imaging equipment

Product Summary

The NXP PTN3392BS/F2,518 HDMI to LVDS bridge is a robust solution for connecting modern HDMI video sources to LVDS displays. Its comprehensive feature set ensures high-quality video and audio signal transmission, making it an excellent choice for designers and manufacturers seeking to produce advanced multimedia products with reliable display capabilities.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9642 $91.9284
3+ $37.7143 $113.1429
5+ $36.5357 $182.6785
6+ $35.3571 $212.1426
8+ $34.1786 $273.4288
10+ $30.6428 $306.4280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess