EN
  • EN
  • DE

LT1158ISW#TRPBF

Part No LT1158ISW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1/2BRDG NCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 5 V ~ 30 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 56V
Rise / Fall Time (Typ) 130ns, 120ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.linear.com
Win Source Part Number 724690-LT1158ISW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1158
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1158ISW#TRPBF CAD Model

Description

The LT1158ISW#TRPBF is a high-performance dual high-side MOSFET driver designed and manufactured by Linear Technology. This component is specifically engineered to operate in demanding environments, making it ideal for a wide range of applications, including automotive, industrial, and communication systems.

Key Features

  • High-Side Drive: The LT1158ISW#TRPBF can independently drive two high-side N-channel MOSFETs, providing efficient control and protection for high-side switches.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different applications.
  • Powerful Gate Drive: With its strong gate drive capability, the LT1158ISW#TRPBF can quickly charge and discharge the gate capacitance of the MOSFETs, leading to reduced switching losses and improved performance.
  • Integrated Charge Pump: The built-in charge pump circuitry enables the driver to maintain gate drive voltage even at low supply voltages, ensuring consistent operation of the MOSFETs.
  • Thermal Protection: The device includes thermal shutdown features that protect it from overheating, enhancing its reliability and lifespan.
  • Micro-Power Shutdown: Users can benefit from the micro-power shutdown mode which reduces power consumption when the driver is not in use.

Applications

The LT1158ISW#TRPBF is suitable for a variety of applications that require reliable high-side switching. Its robust design makes it an excellent choice for:

  • Automotive power distribution systems
  • Industrial control systems
  • DC/DC converters
  • Motor control circuits
  • Battery management systems

Quality and Reliability

Linear Technology ensures that the LT1158ISW#TRPBF meets the highest standards of quality and reliability. The device is available in a 16-lead SOIC wide package and is specified for operation from -40°C to 85°C temperature range, making it a robust choice for challenging environments. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free (Pb-free), adhering to environmental regulations.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0941 $56.3764
9+ $11.5644 $104.0796
14+ $11.2030 $156.8420
19+ $10.8416 $205.9904
24+ $10.4803 $251.5272
32+ $9.3961 $300.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess