EN
  • EN
  • DE

MC100EP131MNG

Part No MC100EP131MNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG QUAD 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 120mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 207755-MC100EP131MNG
Ultra Librarian 3D Model Ultra Librarian MC100EP131MNG CAD Model

Description

The MC100EP131MNG is a high-performance integrated circuit designed by ON Semiconductor, renowned for its expertise in power and signal management. This particular device is part of the ECLinPS MAX™ family, which stands for Enhanced Capability Logic incorporating Positive Emitter Coupled Logic (PECL) technology. The device is specifically engineered to meet the demanding requirements of high-speed digital systems.

Key Features and Benefits

  • High-Speed Operation: With a maximum frequency of 2.5 GHz for the 2/4 divide and 1.25 GHz for the 8/16 divide, the MC100EP131MNG is ideal for applications that require rapid data processing and timing generation.
  • Multiple Output Phases: This device provides both differential and single-ended outputs, which can be used to generate multiple phases of a clock signal, thereby enhancing the flexibility and performance of clock distribution networks.
  • Low Power Consumption: Designed with power efficiency in mind, the MC100EP131MNG operates with a 3.3V power supply, minimizing power consumption while maintaining high-speed operation.
  • Programmable Divide Ratio: The divide ratio is programmable, allowing users to switch between divide-by-2, divide-by-4, divide-by-8, and divide-by-16 configurations, providing a versatile solution for a variety of applications.
  • Robust Temperature Range: This device operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating conditions.

Applications

The MC100EP131MNG is suitable for a wide array of applications, particularly where high-speed and precision are critical. These applications include:

  • Clock generation and distribution for high-speed digital systems
  • Networking and telecommunication equipment
  • High-performance computing and data centers
  • Test and measurement equipment
  • Aerospace and defense systems

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality. The MC100EP131MNG is manufactured under stringent conditions to ensure that it meets the reliability standards expected in industrial and mission-critical environments. The product is available in a 32-lead QFN package, which is both space-efficient and offers excellent thermal performance.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9293 $75.7172
8+ $15.5313 $124.2504
12+ $15.0462 $180.5544
16+ $14.5611 $232.9776
21+ $14.0760 $295.5960
28+ $12.6195 $353.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess