EN
  • EN
  • DE

CLVC374AQPWRG4Q1

Part No CLVC374AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74LVC374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-CLVC374AQPWRG4Q1TR, 296-CLVC374AQPWRG4Q1DKR, 296-CLVC374AQPWRG4Q1CT, CLVC374AQPWRG4Q1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915532-CLVC374AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian CLVC374AQPWRG4Q1 CAD Model

Description

Introducing the CLVC374AQPWRG4Q1 from Texas Instruments

The CLVC374AQPWRG4Q1 is a high-performance, octal D-type flip-flop integrated circuit from Texas Instruments, designed for the most demanding applications in the electronics industry. This advanced IC is part of TI's robust product lineup and is engineered to deliver exceptional reliability and functionality.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: The device contains eight edge-triggered D-type flip-flops with a direct clear input, ensuring precise timing and control in digital circuits.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2.0V to 3.6V, making it versatile for various applications and compatible with low-voltage systems.
  • High Drive Capability: The CLVC374AQPWRG4Q1 offers a high drive capability, providing a strong signal that is less susceptible to noise and signal degradation.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • 3-State Outputs: The outputs feature a 3-state design that allows for connection to a bus-structured system, enhancing the flexibility of the IC in complex circuits.

Applications:

The CLVC374AQPWRG4Q1 is ideal for a multitude of applications including:

  • Memory registers
  • Data storage
  • Communication systems
  • Instrumentation and control systems
  • Processors and microcontrollers

Quality and Reliability:

As with all Texas Instruments products, the CLVC374AQPWRG4Q1 is manufactured to the highest standards of quality. It is designed to meet the rigorous demands of the automotive industry, complying with the AEC-Q100 standards for automotive qualification. This ensures that the device is not only reliable but also suitable for use in environments where high temperatures and vibrations are common.

Whether you are designing a complex digital system or looking for a reliable component for your existing setup, the CLVC374AQPWRG4Q1 from Texas Instruments is an excellent choice that combines performance, power efficiency, and durability.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0006 $50.0300
125+ $0.8211 $102.6375
190+ $0.7954 $151.1260
260+ $0.7697 $200.1220
340+ $0.7441 $252.9940
450+ $0.6671 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess