EN
  • EN
  • DE

4000BL14U100T

Part No 4000BL14U100T
Manufacturer Johanson Technology Inc.
Catalog Balun
Description BALUN 3.1GHZ-4.8GHZ 50/100 0603 / RF Balun 3.1GHz ~ 4.8GHz 50 / 100Ohm 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Johanson Technology Inc.
Series 4000
Package Tape & Reel
Frequency Range 3.1GHz ~ 4.8GHz
Impedance - Unbalanced/Balanced 50 / 100Ohm
Phase Difference 180° ±20°
Insertion Loss (Max) 1.2dB
Return Loss (Min) 9.5dB
Package / Case 0603 (1608 Metric)
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 712-1053-6,712-1053-1,712-1053-2,4000BL14U100
Standard Package 4,000
Win Source Part Number 1231934-4000BL14U100T
Ultra Librarian 3D Model Ultra Librarian 4000BL14U100T CAD Model

Description

This RF/IF and RFID balun is a high-quality electronic component designed to operate within a frequency range of 3.1GHz to 4.8GHz.

  • Product: Balun
  • Frequency: 3.1GHz ~ 4.8GHz
  • Impedance: 50/100Ohm
  • Phase Difference: 180° ±20°
  • Insertion Loss (Max): 1.2dB
  • Return Loss (Min): 9.5dB
  • Package / Case: 0603 (1608 Metric)
  • Mounting Type: SMD (SMT)
  • Manufacturer: Johanson Technology Inc.
  • Series: 4000
  • Packaging: Tape & Reel (TR)
  • Standard Package: 4,000
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS: 8504.31
  • MSL: 1 (Unlimited)

You May Also Be Interested in

TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
Anaren
Ultra Low Profile 0404 Balun
Lowest to $0.3908
Mini-Circuits
Lowest to $7.0270
Anaren
BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Lowest to $0.8316
M/A-Com Technology Solutions
BALUN 4.5MHZ-3GHZ 1:1 5SMD / 1:1 Tx Line Balun Transformer 4.5 - 3000 MHz
Lowest to $3.0099
M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 50/50 5SMD / High Frequency Ceramic Solutions
Lowest to $0.3072
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643
Mini-Circuits
Lowest to $14.0734

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess