EN
  • EN
  • DE
  • IT

BD1722J50100AHF

Part No BD1722J50100AHF
Manufacturer Anaren
Catalog Balun
Description BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Packaging Reel
Frequency Range 1.7GHz ~ 2.2GHz
Impedance - Unbalanced/Balanced 50 / 100Ohm
Phase Difference
Insertion Loss (Maximum) 0.9dB
Return Loss (Min) 13dB
Manufacturer Package 0805 (2012 Metric)
Mounting Style Surface Mount
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802241-BD1722J50100AHF
Ultra Librarian 3D Model Ultra Librarian BD1722J50100AHF CAD Model

Description

The 802241-BD1722J50100AHF surface mount coupler is manufactured by Anaren.

  • Frequency Range: 1.7GHz to 2.2GHz
  • Impedance: 50/100Ohm
  • Phase Difference:
  • Return Loss: 13dB
  • Insertion Loss: 0.9dB (Maximum)
  • Package: 0805 (2012 Metric)
  • Manufacturer Pack Quantity: 4,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

M/A-Com Technology Solutions
2:1 FLUX COUPLED TRANSFORMER 3-3
Lowest to $7.0069
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Pulse
BALUN 250KHZ-500MHZ 5SMD / RF Balun 250kHz ~ 500MHz 5-SMD
Need more? Email Us
Pulse
BALUN 1MHZ-500MHZ 1:4 6SMD / RF Balun 1MHz ~ 500MHz 1:4 6-SMD Module, 5 Leads
Need more? Email Us
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 2
Lowest to $9.1133
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1598
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.9729

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9314 $60.5410
150+ $0.7643 $114.6450
230+ $0.7404 $170.2920
315+ $0.7165 $225.6975
405+ $0.6926 $280.5030
545+ $0.6209 $338.3905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess