EN
  • EN
  • DE

ADT1.5-122+

Part No ADT1.5-122+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1.5 CORE & WIRE TRANSFORMER, 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 20MHz ~ 1.2GHz
Phase Difference 1.2°
Insertion Loss (Max) 2.0dB
Return Loss (Min) 11.92dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 816801-ADT1.5-122+
Ultra Librarian 3D Model Ultra Librarian ADT1.5-122+ CAD Model

Description

The 816801-ADT1.5-122+ is a surface mount balun designed for RF and wireless applications manufactured by Mini-Circuits.

  • Frequency Range: 20MHz to 1.2GHz
  • Phase Difference: 1.2 degrees
  • Insertion Loss: 2.0dB (maximum)
  • Return Loss: 11.92dB (minimum)
  • Package: 6-SMD, Flat Leads
  • Packaging: Tape and reel
  • Status: Active

You May Also Be Interested in

Johanson Technology Inc.
BALUN 2.3GHZ-2.7GHZ 50/50 0603 / RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric)
Lowest to $0.9091
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
TDK Corporation
RF BALUN 400-1800MHZ 2DB 2012 / RF Balun 400MHz ~ 1.8GHz 75 / 75Ohm 0805 (2012 Metric)
Lowest to $0.4366
Pulse
BALUN 5MHZ-500MHZ 50/50 5SMD / RF Balun 5MHz ~ 500MHz 1.5:1 5-SMD
Lowest to $3.4926
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 1206 / RF Balun 1206 (3216 Metric)
Need more? Email Us
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0840
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0404 / RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric)
Lowest to $0.7568
Anaren
BALUN 300MHZ-1GHZ 50/100 0805 / RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
Lowest to $1.0166
M/A-Com Technology Solutions
BALUN 5 - 1225 MHZ 1:1 / RF Balun 5MHz ~ 1.225GHz 1:1 4-SMD Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6246 $53.1230
12+ $8.7176 $104.6112
18+ $8.4452 $152.0136
25+ $8.1728 $204.3200
32+ $7.9004 $252.8128
43+ $7.0831 $304.5733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,672 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess