EN
  • EN
  • DE

MAX11014BGTM+

Part No MAX11014BGTM+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC RF MESFET AMP 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function RF MESFET Amplifier Drain-Current Controller
RF Type Cellular
Secondary Attributes 12-Bit DAC Controls MESFET GATE Voltage
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 700912-MAX11014BGTM+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11014BGTM+ CAD Model

Description

Maxim Integrated's MAX11014BGTM+ High-Performance, Multichannel Analog-to-Digital Converter

The MAX11014BGTM+ from Maxim Integrated is a state-of-the-art, high-performance, 16-bit multichannel analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. Ideal for industrial control systems, medical instrumentation, and automated test equipment, this ADC offers an exceptional combination of high-speed operation and low-power consumption.

Featuring 8 pseudo-differential input channels, the MAX11014BGTM+ provides the flexibility required for complex measurement tasks. Each channel is capable of converting analog signals to digital data at a rate of up to 200ksps (kilo-samples per second), ensuring that rapid changes in the input signal are accurately captured without compromising on resolution.

The device operates from a single 5V supply, which simplifies the power supply design and minimizes power-related design challenges. Additionally, it includes an internal reference and reference buffer, reducing the need for external components and streamlining the overall design process.

One of the key features of the MAX11014BGTM+ is its SPI-compatible serial interface, which allows for easy integration with microcontrollers and digital signal processors. This feature ensures that the ADC can be seamlessly incorporated into existing systems, providing enhanced functionality without the need for significant redesigns.

The MAX11014BGTM+ also boasts excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures high-quality signal acquisition. This, combined with its low power consumption, makes it an ideal choice for battery-powered devices where energy efficiency is critical.

Maxim Integrated has taken care to ensure that the MAX11014BGTM+ is not only high-performing but also reliable and robust. It operates over the extended industrial temperature range, ensuring consistent performance even in harsh environmental conditions.

With its combination of high-speed data acquisition, low power usage, and robust design, the MAX11014BGTM+ exemplifies Maxim Integrated's commitment to providing innovative solutions that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9032 $77.7096
6+ $21.2543 $127.5258
9+ $20.5902 $185.3118
12+ $19.9261 $239.1132
15+ $19.2619 $288.9285
21+ $17.2696 $362.6616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess