EN
  • EN
  • DE

ATB2012-75011M-T000

Part No ATB2012-75011M-T000
Manufacturer TDK Corporation
Catalog Balun
Description RF BALUN 400-1800MHZ 2DB 2012 / RF Balun 400MHz ~ 1.8GHz 75 / 75Ohm 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr TDK Corporation
Series ATB
Package Tape & Reel (TR)
Frequency Range 400MHz ~ 1.8GHz
Impedance - Unbalanced/Balanced 75 / 75Ohm
Insertion Loss (Max) 1.2dB
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 445-ATB2012-75011M-T000TR
Standard Package 2,000
Win Source Part Number 983844-ATB2012-75011M-T000
Ultra Librarian 3D Model Ultra Librarian ATB2012-75011M-T000 CAD Model

Description

The ATB2012-75011M-T000 is a balun from TDK Corporation.

  • Application: RF/IF and RFID
  • Series: ATB
  • Packaging: Tape and Reel
  • Standard Package: 2,000
  • Mounting Type: Surface Mount
  • Frequency Range: 400MHz to 1.8GHz
  • Impedance: 75/75Ohm
  • Insertion Loss (Max): 1.2dB
  • Package/Case: 0805 (2012 Metric)
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8504.31.2000

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $20.1698
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
Anaren
Ultra Low Profile 0404 Balun
Lowest to $0.3908
Anaren
BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Lowest to $0.8316
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
TDK Corporation
Lowest to $2.5479
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
Anaren
BALUN 950MHZ-2.15GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Lowest to $0.6207
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess