EN
  • EN
  • DE

ATB2012E-50011M-T01

Part No ATB2012E-50011M-T01
Manufacturer TDK Corporation
Catalog Balun
Description WOUND CHIP BALUN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency Range 400MHz to 1.8GHz
Impedance - Unbalanced/Balanced 50 / 50 Ohm
Insertion Loss (Max) 2.2dB
Mounting Surface Mount
Win Source Part Number 1020020-ATB2012E-50011M-T01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATB2012E-50011M-T01 CAD Model

Description

The TDK Corporation ATB2012E-50011M-T01 is a surface mount RF/IF and RFID component designed for a frequency range of 400MHz to 1.8GHz.

  • Frequency Range: 400MHz to 1.8GHz
  • Unbalanced/Balanced Impedance: 50/50 Ohm
  • Maximum Insertion Loss: 2.2dB
  • Mounting: Surface Mount
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Mini-Circuits
RF Transformer / RF Transformer 1:4 6 Terminal SMD
Lowest to $6.3975
TDK Corporation
Need more? Email Us
M/A-Com Technology Solutions
TRANSFORMER 1:1 TXLINE
Lowest to $0.8700
Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.2272
TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
Mini-Circuits
Lowest to $1.1212
Mini-Circuits
Lowest to $7.0270
M/A-Com Technology Solutions
TRANS 1:1 FLUX COUPLED 3-200MHZ
Lowest to $3.1005

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess