EN
  • EN
  • DE

TA2125F

Part No TA2125F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097909-TA2125F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA2125F CAD Model

Description

The TA2125F is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage, designed primarily for use in audio applications, specifically as a dual operational amplifier. This device is characterized by its low noise and distortion, making it suitable for high-fidelity audio amplification and signal processing circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and line amplifiers in audio systems.
  • Active Filters: Employed in audio filters like low-pass, high-pass, and band-pass filters.
  • Signal Processing: Utilized in audio signal conditioning and processing circuits.
  • Instrumentation Amplifiers: Can be configured as instrumentation amplifiers for precise signal amplification in measurement systems.
  • Voltage Followers: Used as buffer amplifiers to isolate signal sources and loads.

Features

  • Low Noise: Minimizes unwanted noise in audio signals, ensuring high-quality sound reproduction.
  • Low Distortion: Ensures accurate amplification of audio signals without introducing harmonic or intermodulation distortion.
  • Wide Bandwidth: Offers a wide frequency response, allowing for the amplification of a broad range of audio frequencies.
  • High Gain: Provides substantial voltage gain, enabling the amplification of weak signals.
  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package, reducing component count and board space.
  • Single Supply Operation: Can operate from a single power supply, simplifying circuit design.

Benefits

  • Improved Audio Quality: Low noise and distortion contribute to a cleaner and more accurate audio signal.
  • Compact Design: Dual op-amp configuration reduces the number of components required, leading to smaller and more efficient circuit designs.
  • Versatile Application: Suitable for a wide range of audio applications, providing flexibility in circuit design.
  • Simplified Power Supply: Single supply operation simplifies power supply requirements and reduces cost.
  • Reliable Performance: Manufactured by Toshiba, ensuring high quality and reliable operation.

Additional Details

The TA2125F typically operates within a supply voltage range of ±2.5V to ±15V. Key specifications include a typical input bias current of a few nanoamperes and a voltage gain of around 100dB. The operating temperature range is typically from -20°C to +75°C. The device is often available in a compact SOP-8 package. It's crucial to consult the official Toshiba datasheet for precise electrical characteristics, application circuits, and handling precautions to ensure optimal performance and prevent damage to the device or the surrounding circuitry.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess