EN
  • EN
  • DE

MM74HCT374SJ

Part No MM74HCT374SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay at V, Max CL 46ns at 5V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 7.2mA, 7.2mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 10pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74HCT374
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1224733-MM74HCT374SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HCT374SJ CAD Model

Description

ON Semiconductor MM74HCT374SJ: A High-Performance Octal D-Type Flip-Flop

The MM74HCT374SJ is a high-quality integrated circuit from ON Semiconductor, specifically designed as an octal D-type flip-flop with a three-state output. This device is particularly suited for applications requiring a high-speed, low-power octal storage register with a common clock and a three-state bus-driving capability.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Output Type: Three-State
  • Propagation Delay Time: Fast propagation delay times, ensuring quick response to input changes.
  • Operating Temperature: Designed to operate reliably over a wide temperature range.
  • Package: The device comes in a slim and compact SOIC-20 package, ideal for space-constrained applications.

Performance and Quality

The MM74HCT374SJ is built to deliver high performance with a direct interface to CMOS, NMOS, and TTL, making it versatile for various digital applications. Its robust design ensures minimal power consumption while maintaining a high noise immunity typical of CMOS devices. The flip-flop captures data on the rising edge of the clock, allowing for synchronized data transfers in a system.

Applications

This flip-flop is widely used in a variety of digital applications, including:

  • Temporary data storage
  • Data transceivers
  • System resource registers

With its three-state outputs, the MM74HCT374SJ can drive bus lines or buffer memory address registers directly, adding to its versatility in complex digital systems.

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability, and the MM74HCT374SJ is no exception. Customers can expect consistent performance and durability from this component. Furthermore, ON Semiconductor provides comprehensive technical support and documentation, ensuring that designers can integrate this flip-flop into their projects with confidence.

In summary, the MM74HCT374SJ from ON Semiconductor is a reliable and efficient solution for designers looking for a high-speed, low-power octal D-type flip-flop. Its compatibility with multiple logic families, combined with a robust design, makes it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4400 $59.4000
320+ $0.3611 $115.5520
500+ $0.3497 $174.8500
685+ $0.3384 $231.8040
885+ $0.3273 $289.6605
1,185+ $0.2934 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess