EN
  • EN
  • DE

TMS320VC5509AGHH

Part No TMS320VC5509AGHH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 200MHz 400MIPS Automotive 179-Pin BGA MICROSTAR Tray / IC DSP FIX PT 16-BIT 179-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 033307-TMS320VC5509AGHH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320VC5509A
Introduction Date October 01, 1994
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320VC5509AGHH CAD Model

Description

The TMS320VC5509AGHH is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), crafted to meet the demanding requirements of embedded audio, multimedia, and telecommunications applications. This DSP is a member of TI's TMS320C55x DSP product line, which is renowned for its efficient processing capabilities and advanced features.

Key Features

  • High-Performance Processing: With a core frequency of up to 200 MHz, the TMS320VC5509AGHH delivers up to 400 million instructions per second (MIPS), enabling it to handle complex signal processing tasks efficiently.
  • Enhanced Memory: The device includes a variety of memory options, including 256K bytes of zero-wait state on-chip RAM and 16K bytes of on-chip ROM. This allows for faster data access and improved performance.
  • Low Power Consumption: Designed for power-sensitive applications, this DSP features multiple power-saving modes, including idle and standby modes, which significantly reduce power consumption during low-activity periods.
  • Robust Peripherals: A rich set of peripherals accompanies the TMS320VC5509AGHH, including a host-port interface, two multichannel buffered serial ports, and general-purpose I/O ports, providing versatile connectivity options.
  • Advanced On-Chip Debugging: The integrated enhanced DMA controller (EDMA) and the on-chip emulation logic facilitate real-time debugging and efficient data management, which are critical for development and troubleshooting.

Applications

The versatile nature of the TMS320VC5509AGHH makes it ideal for a range of applications, particularly those requiring intensive signal processing capabilities. Common applications include:

  • Professional and consumer audio equipment
  • Speech and audio processing
  • Wireless communication devices
  • Digital still and video cameras
  • Medical imaging systems

Package and Quality

The TMS320VC5509AGHH is available in a 179-ball MicroStar BGA™ (GHX) package, ensuring compact size and reliability. Texas Instruments is committed to the highest standards of quality and reliability, and this product is no exception, making it a smart choice for designers looking for a DSP that combines performance with long-term dependability.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $160.1786 $160.1786
2+ $154.8393 $309.6786
3+ $138.8214 $416.4642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,754 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess