EN
  • EN
  • DE

BQ51050BYFPT

Part No BQ51050BYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Operating Supply Current 8mA
Supply Voltage - Operating 4 V to 10 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 28-DSBGA
Win Source Part Number 1024168-BQ51050BYFPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ51050BYFPT CAD Model

Description

The BQ51050BYFPT is a cutting-edge integrated wireless power receiver solution from Texas Instruments. This high-performance device is designed to facilitate efficient and convenient wireless charging for a wide range of portable electronics. With its compact form factor and advanced technology, the BQ51050BYFPT offers an ideal solution for designers looking to implement wireless power capabilities into their applications.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliant: The BQ51050BYFPT adheres to the WPC Qi standard, ensuring compatibility with a wide range of Qi-certified transmitters.
  • Integrated Rectifier and Voltage Regulator: This device includes a synchronous rectifier for high efficiency, as well as a built-in voltage regulator to provide a stable output, minimizing external component count.
  • Dynamic Power Limiting (DPL): DPL technology enables operation with a limited power supply, such as a USB port, by optimizing the power transfer based on the available input.
  • Foreign Object Detection (FOD): The BQ51050BYFPT incorporates FOD to prevent power transfer when a metallic foreign object is detected between the transmitter and receiver, enhancing safety.

Applications

The versatility of the BQ51050BYFPT makes it suitable for a variety of applications that require wireless charging. It is commonly used in:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Devices
  • Wireless Power Banks
  • Personal Electronics Accessories

Technical Specifications

The BQ51050BYFPT operates over a wide input voltage range and is optimized for 5 W applications. It features a highly efficient, low-impedance power stage with an integrated low-dropout regulator (LDO). The device is available in a compact 28-pin, 1.9x3.0x0.6mm wafer chip scale package (WCSP), making it suitable for space-constrained applications.

Conclusion

With its advanced features and compliance with the Qi standard, the BQ51050BYFPT from Texas Instruments represents a sophisticated solution for adding wireless charging to portable devices. Its integration of critical functions and safety features, along with its small package size, makes it an excellent choice for designers looking to enhance their products with wireless power functionality.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess