The THSN74HC14DR is a high-performance, hex inverting Schmitt-trigger device that belongs to the '74HC' family of logic gates manufactured by Texas Instruments. This integrated circuit is designed to provide robust signal conditioning capabilities with the added benefit of Schmitt-trigger action at all inputs, which enhances its noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
Key Features
- Logic Type: The device features six independent Schmitt-trigger inverters, making it versatile for a wide range of applications in digital systems.
- Supply Voltage Range: It operates at a wide range of supply voltages from 2V to 6V, accommodating various logic levels and making it suitable for interfacing with both CMOS and TTL logic families.
- High-Speed Performance: The THSN74HC14DR offers high-speed performance with typical propagation delay times significantly lower than those of its conventional counterparts.
- Low Power Consumption: Despite its high-speed operation, the device maintains low power consumption, aiding in power-sensitive designs.
- Output Drive Capability: It can drive up to 10 LSTTL loads, ensuring compatibility with a range of digital components.
- Temperature Range: The device is operational over a broad temperature range, making it suitable for industrial-grade applications.
- Package Type: Supplied in a slim SOIC package, the THSN74HC14DR is designed for optimized board space usage.
Applications
The THSN74HC14DR is ideal for applications that require signal conditioning, particularly when input signals are slow or noisy. Its typical applications include:
- Waveform shaping
- Signal processing
- Glitch removal
- Switch debouncing
- Logic circuits
- High-speed digital systems
With its robust design and high noise immunity, the THSN74HC14DR from Texas Instruments is a reliable choice for designers looking to ensure signal integrity in their digital electronics projects.