EN
  • EN
  • DE

TPA6011A4EVM

Part No TPA6011A4EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA6011A4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Active
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3W x 2 @ 3 Ohm
Voltage - Supply 4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA6011A4
Supplied Contents Board(s)
Win Source Part Number TPA6011A4EVM-375311
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6011A4EVM CAD Model

Description

The TPA6011A4EVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities and performance of the TPA6011A4 audio power amplifier. This device is a high-fidelity, class-AB audio amplifier that delivers exceptional sound quality with a minimal number of external components required.

Key Features:

  • High-Quality Audio Output: The TPA6011A4EVM supports a wide audio frequency range with low distortion, ensuring high-fidelity sound reproduction.
  • Efficient Design: The amplifier operates in class-AB mode, which provides a good balance between efficiency and linearity, making it suitable for a variety of audio applications.
  • Easy Integration: With its user-friendly interface, the evaluation module can be easily integrated into existing audio systems for testing and development purposes.
  • Flexible Power Supply: The TPA6011A4EVM can be powered by a single supply voltage, simplifying the power design for audio systems.
  • Thermal and Short-Circuit Protection: The module includes built-in thermal and short-circuit protection to ensure reliable operation under various conditions.

Applications:

The TPA6011A4EVM is ideal for a range of audio applications including:

  • Home theater systems
  • Desktop and laptop computers
  • Portable speaker systems
  • Multimedia monitors

Technical Specifications:

The TPA6011A4EVM provides a detailed platform for technical evaluation, with specifications that include:

  • Output Power: Up to 3W per channel into a 3Ω load
  • Signal-to-Noise Ratio (SNR): Typically 85dB
  • Total Harmonic Distortion (THD): Less than 0.08% at 1kHz

Overall, the TPA6011A4EVM from Texas Instruments is a versatile and powerful tool for designers and audio enthusiasts looking to evaluate the TPA6011A4 audio amplifier. With its robust features and straightforward design, it provides an excellent platform for developing high-quality audio solutions.

You May Also Be Interested in

Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Texas Instruments
DRV600EVM / DRV600 DirectPath? 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $2.5941
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.8629 $98.8629
2+ $95.6738 $191.3476
3+ $92.4847 $277.4541
4+ $82.9173 $331.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess