EN
  • EN
  • DE

MC10E151FNR2

Part No MC10E151FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 10E151
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217081-MC10E151FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E151FNR2 CAD Model

Description

The MC10E151FNR2 is a high-performance, quintuple differential line receiver from ON Semiconductor, designed to offer excellent signal integrity and jitter performance in demanding environments. This device is a part of ON Semiconductor's 10E series, which is renowned for its high-speed logic family utilizing the ECLinPS Plus™ technology.

Key Features

  • Technology: The device is built on the advanced ECLinPS Plus™ high-speed bipolar technology, which ensures rapid signal processing with minimal delays.
  • Functionality: It is equipped with five differential line receivers, which makes it ideal for applications requiring multiple high-speed data channels.
  • Performance: With a typical propagation delay of only 500 ps and minimal within-device skew, the MC10E151FNR2 is designed for high-speed digital data transmission.
  • Supply Voltage: The device operates with a supply voltage of -4.2V to -5.7V, which is typical for ECL logic circuits, providing compatibility with existing systems.
  • Temperature Range: It is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of conditions.
  • Package: The MC10E151FNR2 is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology (SMT) and provides a compact footprint.

Applications

The ON Semiconductor MC10E151FNR2 is ideal for a range of applications where high-speed, reliable data transmission is crucial. These include, but are not limited to:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • High-frequency signal distribution
  • Backplane interconnect systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC10E151FNR2 is no exception. It is manufactured under strict quality control standards and is subjected to rigorous testing to ensure high reliability and performance consistency.

For designers and engineers looking for a robust and high-speed differential line receiver, the MC10E151FNR2 from ON Semiconductor is an excellent choice that combines performance, precision, and durability.

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6449 $62.0939
25+ $4.6317 $115.7925
39+ $4.4869 $174.9891
54+ $4.3423 $234.4842
69+ $4.1975 $289.6275
93+ $3.7632 $349.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess