EN
  • EN
  • DE

MC10H135FN

Part No MC10H135FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage (V) -4.9V ~ -5.46V
Current - Quiescent (Iq) 68mA
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Family Part Number 10H135
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217262-MC10H135FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H135FN CAD Model

Description

The MC10H135FN is a versatile and high-performance triple line receiver designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit is part of ON Semiconductor's 10H series of ECL (Emitter Coupled Logic) devices, known for their high-speed and reliable performance in demanding applications.

Key Features

  • High-Speed Operation: The MC10H135FN is capable of handling fast signal transitions, making it suitable for high-frequency applications.
  • Triple Line Receiver: It includes three independent line receivers in a single package, providing compact and efficient solutions for multiple signal reception.
  • ECL Compatibility: As an ECL device, it is compatible with other ECL logic families, allowing for seamless integration into existing ECL systems.
  • Temperature Range: The device operates within an extended temperature range, ensuring reliability under varying environmental conditions.
  • Power Supply: It requires a standard ECL power supply voltage, making it easy to incorporate into typical ECL power systems.

Applications

The MC10H135FN is ideal for use in high-speed digital systems where signal integrity and timing are critical. Its applications include, but are not limited to, telecommunication equipment, data transmission systems, high-speed computing, and test instrumentation. Its triple line receiver configuration makes it particularly useful in situations where board space is at a premium, and multiple signal channels need to be processed in parallel.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H135FN is built to meet stringent quality standards, ensuring high reliability and performance consistency. It is designed for long-term operation, making it a dependable choice for mission-critical systems where downtime is not an option.

Package and Availability

The MC10H135FN is available in a PLCC (Plastic Leaded Chip Carrier) package that is both durable and suitable for automated assembly processes. Its compact form factor allows for efficient use of PCB (Printed Circuit Board) space. This product is distributed through ON Semiconductor's extensive sales and distribution network, ensuring availability for both small-scale projects and large-volume production.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7384 $59.8144
38+ $3.0674 $116.5612
59+ $2.9716 $175.3244
81+ $2.8757 $232.9317
104+ $2.7799 $289.1096
140+ $2.4923 $348.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess