EN
  • EN
  • DE

MC10H176FNR2

Part No MC10H176FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage (V) -4.9V ~ -5.46V
Current - Quiescent (Iq) 112mA
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Family Part Number 10H176
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217297-MC10H176FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H176FNR2 CAD Model

Description

ON Semiconductor MC10H176FNR2 Product Overview

The MC10H176FNR2 is a high-performance, ECL (Emitter Coupled Logic) Presettable Binary Counter, expertly designed and manufactured by ON Semiconductor. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its high-speed and low-power consumption, making it an ideal choice for a wide range of industrial and commercial applications.

The device features a fully synchronous presettable up/down counter with a differential Clock (CLK) and Master Reset (MR) inputs, which allows for precise control and timing of operations. The counter can be preset to any desired value via the parallel data inputs (D0-D3) when the Preset Enable (PE) input is asserted. This makes it highly versatile and suitable for complex counting tasks in digital systems.

The MC10H176FNR2 offers a 4-bit binary count sequence and includes both Ripple Carry Output (RCO) and ECL mode logic levels. The RCO provides a carry output for cascading multiple counters, enabling the creation of multi-bit counters, while maintaining the high-speed operation characteristic of ECL logic. This is particularly useful in applications requiring high-speed counting, such as frequency division, digital clocks, and precision timing circuits.

Constructed with ON Semiconductor's advanced MOSAIC V ECL technology, the MC10H176FNR2 delivers exceptional performance with a maximum count frequency of up to 250 MHz, providing the speed necessary for high-frequency operations. Its differential design reduces the effects of noise, thereby enhancing signal integrity and reliability of the system.

Available in a PLCC-20 package, the MC10H176FNR2 is designed for surface mount technology (SMT), which is conducive to modern PCB design and automated assembly processes. This compact form factor makes it suitable for space-constrained applications while ensuring robustness and durability.

Whether it's used in data communication equipment, test and measurement systems, or high-speed computing, the MC10H176FNR2 from ON Semiconductor is a dependable choice for designers looking to incorporate a fast and reliable counter into their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7165 $59.4640
38+ $3.0494 $115.8772
59+ $2.9540 $174.2860
81+ $2.8588 $231.5628
105+ $2.7635 $290.1675
140+ $2.4776 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess