EN
  • EN
  • DE

BCM56324AOKFEBG

Part No BCM56324AOKFEBG
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 729985-BCM56324AOKFEBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM56324AOKFEBG CAD Model

Description

The BCM56324AOKFEBG is a member of the StrataXGS® Trident family of switch SoCs from Cypress Semiconductor Corp. (formerly Broadcom). This high-performance switch is designed for enterprise and data center applications, providing robust Layer 2 and Layer 3 switching capabilities.

Applications:

  • Enterprise network switches
  • Data center switches
  • Top-of-rack (ToR) switches
  • Aggregation switches
  • Core switches

Features:

  • High-density 10 Gigabit Ethernet (10GbE) ports
  • Advanced Layer 2 switching features (VLAN, Spanning Tree)
  • Comprehensive Layer 3 routing capabilities (IPv4, IPv6)
  • Virtualization support (VXLAN, NVGRE)
  • Quality of Service (QoS) mechanisms
  • Security features (ACLs, port security)
  • Energy-efficient design

Benefits:

  • High bandwidth and low latency for demanding network applications.
  • Scalability to support growing network traffic.
  • Enhanced network security with robust security features.
  • Improved network performance with advanced QoS mechanisms.
  • Reduced power consumption for lower operating costs.
  • Simplified network management with comprehensive management tools.

Additional Details:

The BCM56324AOKFEBG provides a rich set of features, including support for various VLAN configurations, Spanning Tree protocols, and link aggregation. It implements advanced Layer 3 routing protocols like OSPF and BGP, enabling intelligent routing decisions. The device supports hardware-based VXLAN and NVGRE encapsulation and decapsulation, accelerating virtualized network deployments. Its QoS mechanisms ensure that critical traffic receives priority, optimizing network performance. The integrated security features, such as access control lists (ACLs) and port security, help protect the network from unauthorized access and attacks.

The chip's energy-efficient design minimizes power consumption, reducing operating costs and environmental impact. Comprehensive management tools enable easy configuration and monitoring of the switch. This switch offers a robust and reliable platform for building high-performance networks. Its high port density and advanced features make it an excellent choice for demanding enterprise and data center environments.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess