EN
  • EN
  • DE

LTV-3150

Part No LTV-3150
Manufacturer Lite-On Inc.
Catalog Isolators - Gate Drivers
Description Property of Lite-on Only | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Propagation Delay tpLH / tpHL (Maximum) 400ns, 400ns
Pulse Width Distortion (Maximum) 120ns
Rise / Fall Time 42ns, 50ns
Current - Output High, Low 800mA, 800mA
Current - Peak Output 1A
Voltage - Forward (Vf) 1.37V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Approvals cUR, IEC/EN/DIN, UR
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1209474-LTV-3150
Manufacturer Homepage www.tenand.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-3150 CAD Model

Description

The Lite-On Inc. LTV-3150 is an optical coupling isolator with a voltage isolation of 5000Vrms and balanced supply and demand status.

  • Manufacturer: Lite-On Inc.
  • Voltage Isolation: 5000Vrms
  • Current Output High/Low: 800mA/800mA
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay (tpLH/tpHL): 400ns/400ns
  • Pulse Width Distortion: 120ns (Maximum)
  • Rise/Fall Time: 42ns/50ns
  • Package: Tube
  • Mounting Style: Through-Hole
  • Approvals: cUR, IEC/EN/DIN, UR
  • Category: Isolators
  • Manufacturer Pack Quantity: 50 pieces
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess