EN
  • EN
  • DE

LP38513S-1.8EV

Part No LP38513S-1.8EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.8V
Output Current 3A
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38513
Win Source Part Number 779735-LP38513S-1.8EV
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LP38513
Introduction Date July 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38513S-1.8EV CAD Model

Description

The LP38513S-1.8EV is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a stable and precise 1.8V output voltage. This device is specifically engineered to meet the requirements of sensitive electronics that demand consistent power supply for optimal operation. The LP38513S-1.8EV is ideal for a wide range of applications, including but not limited to, RF circuits, analog and digital signal processors, and microcontroller-based systems.

Key Features

  • Output Voltage: Precisely regulated 1.8V output with high accuracy.
  • Current Capability: Capable of supplying up to 3A of continuous output current.
  • Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stability: Stable with ceramic output capacitors, providing reliable performance and simplifying design considerations.
  • Thermal Performance: Excellent thermal performance with an adjustable soft-start function to limit inrush current during startup.
  • Protection Features: Includes overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the device and connected components from damage.

Applications

  • RF and wireless communication systems
  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Networking and telecom equipment
  • Industrial control systems

The LP38513S-1.8EV is available in a compact surface-mount package, making it suitable for space-constrained applications. Its robust design ensures that it can operate over a wide range of temperatures, making it versatile for various environmental conditions. With its combination of features, the LP38513S-1.8EV from Texas Instruments is a reliable choice for designers looking to enhance power efficiency and performance in their electronic systems.

For detailed specifications, application notes, and evaluation resources, please visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-25
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
ams
BOARD EVAL FOR AS1359-15
Lowest to $82.7702

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5643 $53.4645
35+ $2.9246 $102.3610
53+ $2.8332 $150.1596
73+ $2.7418 $200.1514
95+ $2.6504 $251.7880
127+ $2.3762 $301.7774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess