Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 2A
Voltage - Input 2 V ~ 14 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6932
Win Source Part Number 778193-EVAL6932D1.2
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL6932D1.2
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian EVAL6932D1.2 CAD Model

Description

EVAL6932D1.2 Product Overview

The EVAL6932D1.2 is a high-performance evaluation board presented by STMicroelectronics, designed to showcase the capabilities of the L6932D1.2, a low-dropout linear voltage regulator. This evaluation tool is tailored for engineers, developers, and hobbyists who require a reliable and efficient power management solution for their applications.

Key Features

  • High-Efficiency Voltage Regulation: The board is built around the L6932D1.2 LDO regulator, which offers an output voltage of 1.2V, suitable for powering advanced digital circuits that require stable low voltages.
  • Adjustable Output: Users have the flexibility to adjust the output voltage from 1.2V to 5.5V by using external resistors, making it highly versatile for various design requirements.
  • Low-Dropout Design: The L6932D1.2 regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered applications.
  • Thermal Protection: The evaluation board includes built-in thermal shutdown and current limiting features, safeguarding the device against overheating and overcurrent conditions.
  • Compact and Robust: With a small form factor and robust construction, the EVAL6932D1.2 is suitable for prototyping and can be easily integrated into a wide range of electronic projects.

Applications

The EVAL6932D1.2 is ideal for a variety of applications where efficient power management is essential. These include:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supply
  • Networking and telecommunication systems
  • Automotive and industrial applications

Easy to Use and Integrate

The evaluation board comes with all necessary components pre-installed, enabling immediate use out of the box. It features convenient test points and jumper configurations, allowing for easy measurement and modification of the circuit parameters. Additionally, the EVAL6932D1.2 is supported by comprehensive documentation and technical support from STMicroelectronics, ensuring a smooth integration into your projects.

Whether you're developing a new product or optimizing an existing design, the EVAL6932D1.2 evaluation board is an excellent tool to expedite your development process and achieve optimal power management with STMicroelectronics' trusted technology.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $3.4813
ECAD model for LP38512MR-ADJEV/NOPB
ON Semiconductor
EVAL BOARD NCP59748MN1ADJTBG / ULTRA-LOW DROPOUT VOLTAGE REGULATOR WITH BIAS RAIL EVALUATION BOARD
Need more? Email Us
ECAD model for NCP59748MN1ADJTBGEVB
Texas Instruments
EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS74901EVM-210
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
ECAD model for TPS79601DRBEVM
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS74401EVM-118
Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LP5900TL-3.0EV
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for LP5990TM-2.8EV
Microchip Technology
Power Management Development Board / EVAL BOARD FOR MIC69302
Need more? Email Us
ECAD model for MIC69302WR-EV
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS74201EVM-118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention