EN
  • EN
  • DE

TPS74901EVM-210

Part No TPS74901EVM-210
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 3A
Voltage - Input 2.99 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS74901
Win Source Part Number 798187-TPS74901EVM-210
Popularity Medium
Supply and Demand Status Balance
Family Name TPS74901
Introduction Date April 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS74901EVM-210 CAD Model

Description

Product Overview: TPS74901EVM-210 Evaluation Module from Texas Instruments

The TPS74901EVM-210 from Texas Instruments is a state-of-the-art evaluation module designed for testing and performance validation of the TPS74901 low-dropout (LDO) voltage regulator. This evaluation module provides engineers and designers with a robust platform to assess the full capabilities of this regulator in various applications, ranging from consumer electronics to industrial systems.

The TPS74901 LDO features a programmable soft-start, which is essential for managing inrush current during power-up, thereby ensuring a smooth and controlled start-up for sensitive electronic components. The device also offers an adjustable output voltage that can be set through external resistors, giving users the flexibility to customize the voltage levels according to their specific requirements.

With its excellent transient response and power supply rejection ratio (PSRR), the TPS74901EVM-210 ensures stable and reliable performance even under varying load conditions. This makes it an ideal solution for powering precision analog circuits such as ADCs, DACs, and other sensitive signal processing components.

The evaluation module includes an array of test points and jumpers, allowing for easy measurement of the regulator's features and performance. It also features thermal protection and current limit to safeguard the device and the load from potential damage due to overcurrent or excessive temperature conditions.

The TPS74901EVM-210 is designed with a compact form factor, making it a convenient tool for benchtop testing. Its user-friendly interface and comprehensive documentation facilitate a hassle-free evaluation process, enabling users to quickly integrate the TPS74901 LDO into their designs with confidence.

Whether you are developing power management solutions for portable devices, telecommunications, or complex digital systems, the TPS74901EVM-210 Evaluation Module from Texas Instruments is an indispensable asset for ensuring that your designs meet the highest standards of power efficiency and stability.

You May Also Be Interested in

Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
ams
BOARD EVAL FOR AS1359-25
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
ams
BOARD EVAL FOR AS1359-31
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-27
Lowest to $82.7702

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess