EN
  • EN
  • DE

SN74S124NG4

Part No SN74S124NG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74S
Type VCO (Dual)
Frequency 1Hz ~ 60MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 105 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number 74S124
Other Names SN74S124NE4,SN74S124NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265314-SN74S124NG4
Ultra Librarian 3D Model Ultra Librarian SN74S124NG4 CAD Model

Description

Product Overview: SN74S124NG4

The SN74S124NG4 is a high-performance, dual voltage-controlled oscillator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's 74S series, known for its speed and durability, making it an ideal choice for a wide range of electronic applications requiring precise timing and frequency control.

Key Features

  • Voltage-Controlled Oscillator (VCO): The SN74S124NG4 contains two independent voltage-controlled oscillators, allowing for fine-tuning of frequency with an external voltage input.
  • Wide Frequency Range: This IC is capable of generating frequencies from a few kHz to over 200 MHz, providing versatility for various design requirements.
  • High Stability: It offers excellent stability over temperature and supply variations, ensuring reliable performance in different environments.
  • Adjustable Duty Cycle: The duty cycle of the output waveform can be adjusted, enabling the creation of custom waveforms suited to specific applications.
  • Multiple Configuration Options: The SN74S124NG4 can be configured in numerous ways, including as a free-running oscillator or in synchronization with an external clock signal.

Applications

The versatility of the SN74S124NG4 makes it suitable for a broad spectrum of applications, including:

  • Telecommunications systems
  • PLL (Phase-Locked Loop) circuits
  • Test and measurement equipment
  • Signal processing
  • Computers and computer peripherals
  • Synthesizers and audio equipment

Quality and Reliability

TI is committed to delivering high-quality products. The SN74S124NG4 is no exception, as it undergoes rigorous testing to meet stringent industry standards for quality and reliability. It is available in a 14-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

Support and Resources

Designers and engineers can access extensive support and resources from Texas Instruments, including detailed datasheets, application notes, and simulation tools. TI's technical support team is also available to assist with any questions regarding the SN74S124NG4, ensuring a smooth design-in process and successful product deployment.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess