EN
  • EN
  • DE

LM124AJ/883

Part No LM124AJ/883
Manufacturer Texas Instruments
Description LM124AQML LM124QML Low Power Quad Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196794-LM124AJ/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM124AJ/883 CAD Model

Description

The LM124AJ/883 is a high-quality, precision quadruple operational amplifier, meticulously designed and manufactured by Texas Instruments. This exceptional device comes from a lineage of reliable and robust integrated circuits that cater to a wide range of applications, from military to aerospace, and is compliant with stringent industry standards.

Key Features

  • Military Specifications: The LM124AJ/883 adheres to the MIL-STD-883 standard, which ensures that it meets the military specifications for performance, quality, and reliability.
  • Wide Operating Voltage Range: It operates effectively across a broad voltage range, accommodating various supply voltages for different applications.
  • Low Power Consumption: Engineered for efficiency, it boasts a low power consumption, making it ideal for battery-powered devices and energy-sensitive systems.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, ensuring signal integrity is maintained.
  • Multiple Operational Amplifiers: With four independent operational amplifiers in a single package, it offers versatility and space-saving benefits for complex circuits.

Applications

The LM124AJ/883 is highly versatile and can be used in a variety of electronic circuits. Its precision and reliability make it suitable for:

  • Navigation and guidance systems
  • Flight control hardware
  • Satellite and space exploration equipment
  • Communications systems
  • Analog signal conditioning and processing

Quality and Reliability

At Texas Instruments, quality is paramount. The LM124AJ/883 is subjected to rigorous testing and verification processes to ensure it meets the high standards expected by its users. Its compliance with military specifications is a testament to its durability and reliability, even under the most demanding conditions.

Conclusion

The LM124AJ/883 from Texas Instruments represents the pinnacle of operational amplifier design, offering unmatched performance for critical applications where failure is not an option. Investing in the LM124AJ/883 means choosing a product that delivers consistent results, time after time.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2911 $78.5822
4+ $32.2389 $128.9556
5+ $31.2314 $156.1570
7+ $30.2239 $211.5673
9+ $29.2165 $262.9485
12+ $26.1941 $314.3292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 703 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess