EN
  • EN
  • DE

NCP45650IMNTWG

Part No NCP45650IMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOAD SWITCH, ECOSWITCH 5M, 13.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Series ecoSWITCH™
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1V ~ 13.5V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 24A
Rds On (Typ) 6.7mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 12-DFN (3x3)
Package / Case 12-VFDFN Exposed Pad
Base Product Number NCP45650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372362-NCP45650IMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP45650IMNTWG CAD Model

Description

ON Semiconductor NCP45650IMNTWG Product Overview

The NCP45650IMNTWG is a cutting-edge integrated circuit (IC) product from ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance product is designed to meet the rigorous demands of modern electronic applications, offering a superior blend of efficiency, reliability, and versatility.

Key Features

  • High Efficiency: The NCP45650IMNTWG boasts an advanced design that ensures high energy efficiency, making it ideal for power-sensitive applications.
  • Robust Power Management: This IC is equipped with sophisticated power management capabilities to provide stable operation under varying loads and conditions.
  • Compact Form Factor: With its small footprint, the NCP45650IMNTWG is perfect for space-constrained applications without compromising on performance.
  • Thermal Protection: Built-in thermal protection features safeguard the device from overheating, ensuring long-term reliability and safety.

Applications

The versatility of the NCP45650IMNTWG makes it suitable for a broad range of applications, including:

  • Telecommunications equipment
  • Computing systems
  • Industrial controls
  • Portable and battery-powered devices
  • Networking hardware

Technical Specifications

The NCP45650IMNTWG is engineered to deliver high performance with the following technical specifications:

  • Package Type: The IC comes in a compact, surface-mountable package for easy integration into various circuit designs.
  • Operating Temperature Range: It is designed to operate within a broad temperature range, ensuring reliability across different environments.
  • Voltage Ratings: The device supports a range of voltage inputs, accommodating diverse power supply requirements.

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The NCP45650IMNTWG is backed by rigorous testing and validation processes to meet the highest industry standards. Additionally, ON Semiconductor provides comprehensive technical support to assist customers with product integration and optimization.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3170 $50.9740
53+ $1.9012 $100.7636
82+ $1.8418 $151.0276
113+ $1.7824 $201.4112
146+ $1.7229 $251.5434
195+ $1.5447 $301.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,573 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess