EN
  • EN
  • DE

LTC6992CDCB-1#TRMPBF

Part No LTC6992CDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Mounting Type Surface Mount
Base Product Number LTC6992
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349666-LTC6992CDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992CDCB-1#TRMPBF CAD Model

Description

Product Overview: LTC6992CDCB-1#TRMPBF from Analog Devices Inc.

The LTC6992CDCB-1#TRMPBF is a precision, silicon-based TimerBlox® device from Analog Devices Inc., designed to provide a versatile and easy-to-use timing solution for a wide range of applications. This compact, reliable, and highly accurate timer is part of the TimerBlox® family, which offers a variety of timing functions including pulse width modulation, frequency modulation, and voltage-controlled oscillation.

This particular model, the LTC6992, is a programmable oscillator with a frequency range of 1kHz to 1MHz, which can be set using an external resistor (RSET) or via a digital interface. It provides a pulse width modulated (PWM) output with a duty cycle that can be adjusted from 0% to 100%, making it highly adaptable for different PWM applications.

The LTC6992CDCB-1#TRMPBF comes in a compact 6-lead Thin DFN package, which is ideal for space-constrained applications. It operates over a supply voltage range of 2.25V to 5.5V, allowing it to be used in both 3.3V and 5V systems. The low supply current of 72μA (at 100kHz) makes it suitable for battery-powered and portable devices.

Key features of the LTC6992CDCB-1#TRMPBF include:

  • Frequency range: 1kHz to 1MHz
  • Adjustable duty cycle: 0% to 100%
  • Supply voltage range: 2.25V to 5.5V
  • Low supply current: 72μA at 100kHz
  • Compact 6-lead Thin DFN package
  • Easy frequency setting with one external resistor or digital interface

Applications for this device are diverse and include but are not limited to:

  • Precision pulse generation
  • LED dimming and color mixing
  • Motor control
  • Signal generation
  • Waveform generation
  • Network timing
  • Battery-powered systems

The LTC6992CDCB-1#TRMPBF is a versatile and precise timing solution that offers design flexibility and ease of use, making it an excellent choice for engineers looking to implement PWM functionality into their projects with minimal effort and maximum reliability.

You May Also Be Interested in

Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5349 $51.2094
15+ $7.0030 $105.0450
23+ $6.7841 $156.0343
31+ $6.5653 $203.5243
40+ $6.3465 $253.8600
53+ $5.6899 $301.5647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess