EN
  • EN
  • DE
  • IT

LTC6908IS6-2#TRMPBF

Part No LTC6908IS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6  /  Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Package Tape & Reel
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 1.25 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting SMD (SMT)
Base Product Number LTC6908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6908IS6-2#TRMPBF-ND,-2735-LTC6908IS6-2#TRMPBFDKR,LTC6908IS62TRMPBF,LTC6908IS6-2#TRMPBFTR,LTC6908IS6-2#TRMPBFDKR,LTC6908IS6-2#TRMPBFCT,-2735-LTC6908IS6-2#TRMPBFCT
Standard Package 500
Win Source Part Number 1002126-LTC6908IS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6908IS6-2#TRMPBF CAD Model

Description

Analog Devices LTC6908IS6-2#TRMPBF Resistor Set Oscillator

The LTC6908IS6-2#TRMPBF is a high-performance, silicon oscillator product from Analog Devices Inc., designed to offer a precise and stable clocking solution for a wide range of electronic applications. This innovative component is a part of the LTC6908 series, which is known for its ease of use, flexibility, and reliability. Encased in a compact SOT-23 package, this device is particularly well-suited for space-constrained applications where board real estate is at a premium.

One of the standout features of the LTC6908IS6-2#TRMPBF is its resistor-set frequency range. Users can set the frequency of the internal oscillator by connecting an external resistor, offering a high degree of precision and customization. This feature allows designers to fine-tune the oscillator frequency to match the specific requirements of their application without the need for complex programming or additional components.

The LTC6908IS6-2#TRMPBF operates over a wide temperature range, ensuring reliable performance in harsh environmental conditions. Its robust design is further enhanced by its capacity to provide two outputs that are 180 degrees out of phase with each other, which can be beneficial for applications requiring balanced signals or noise cancellation.

Moreover, the device features a low supply voltage range from 2.7V to 5.5V, making it suitable for use in both 3.3V and 5V systems. Its low power consumption is ideal for battery-powered devices, portable equipment, and energy-sensitive applications. The LTC6908IS6-2#TRMPBF also boasts excellent frequency stability and low output jitter, ensuring a clean and stable clock signal for timing-sensitive circuits.

Applications for the LTC6908IS6-2#TRMPBF are diverse and include use in wireless communication devices, medical instrumentation, automotive electronics, and industrial control systems. Its ease of integration, combined with Analog Devices' reputation for quality and performance, makes the LTC6908IS6-2#TRMPBF an excellent choice for engineers and designers looking to incorporate a reliable clock source into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8672 $61.8048
18+ $6.4325 $115.7850
28+ $6.2152 $174.0256
39+ $5.7805 $225.4395
51+ $5.5633 $283.7283
63+ $5.3460 $336.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess