EN
  • EN
  • DE
  • IT

CLC021AVGZ-3.3

Part No CLC021AVGZ-3.3
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description CONSUMER CIRCUIT, PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Serializer
Data Rate 400Mbps
Input Type HCMOS/LSTTL
Output Type HCMOS/TTL
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-PQFP
Base Product Number CLC021
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 94107-CLC021AVGZ-3.3
Ultra Librarian 3D Model Ultra Librarian CLC021AVGZ-3.3 CAD Model

Description

CLC021AVGZ-3.3 Description

The CLC021AVGZ-3.3 is engineered for efficient conversion at a 3.3V operating voltage, making it ideal for low-power applications. Its integration capabilities facilitate seamless setup in systems requiring stable and accurate signal conversion.

  • Applications and Projects:
    • Low-power wireless communication
    • Consumer electronics
    • Portable devices
  • Features and Benefits:
    • Optimized for low-power consumption
    • Compact form factor for easy integration
    • Reliable performance in varying conditions

You May Also Be Interested in

National Semiconductor (TI)
DS99R122TVS/NOPB
Lowest to $116.2377
National Semiconductor (TI)
DS90UR907Q-Q1 5 - 65 MHZ 24-BIT / 1.82Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)
Lowest to $144.0980
Texas Instruments
IC SERIALIZER 720P 48WQFN / 3.36Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $15.1538
Texas Instruments
IC DESERIALIZER 65MHZ 48WQFN
Lowest to $22.9648
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
Texas Instruments
IC SER/DESER MPL DISPL 40WQFN
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $8.7021
National Semiconductor (TI)
LINE RECEIVER, 1 FUNC, 1 RCVR, P
Lowest to $11.2958
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $19.7053

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1802 $90.3604
4+ $37.0707 $148.2828
6+ $35.9129 $215.4774
8+ $34.7538 $278.0304
10+ $33.5961 $335.9610
13+ $30.1202 $391.5626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess