EN
  • EN
  • DE

LM2502SQX/NOPB

Part No LM2502SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER MPL DISPL 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Serializer/Deserializer
Data Rate 307Mbps
Input Type LVCMOS
Output Type MPL
Number of Inputs 22/3
Number of Outputs 3/22
Voltage - Supply 1.7V ~ 3.3V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number LM2502
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877179-LM2502SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2502SQX/NOPB CAD Model

Description

The LM2502SQX/NOPB is a Mobile Pixel Link (MPL) - Serial/Parallel Interface Bridge designed by Texas Instruments. This innovative component is part of TI's extensive range of interface solutions and is specifically engineered to meet the needs of advanced mobile applications. It is a pivotal piece in enhancing the interface between a video graphics controller and the display module.

Key Features

  • Interface Bridging: The LM2502 bridges the gap between parallel RGB video data and MPL serialized data, ensuring compatibility and flexible integration with various mobile display standards.
  • High-Speed Data Transfer: It supports high-speed data transmission, which is crucial for delivering high-resolution graphics and video content without lag or delay.
  • Power Efficiency: Designed with power conservation in mind, the LM2502 is optimal for battery-powered devices, contributing to longer battery life and enhanced device performance.
  • Compact Footprint: The device comes in a compact 24-bump, 0.4mm pitch DSBGA package, making it ideal for space-constrained applications.
  • Robust ESD Protection: It includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device from potential damage due to static electricity.

Applications

The LM2502SQX/NOPB is suitable for a wide range of applications, particularly in the mobile and handheld device market. This includes:

  • Smartphones
  • Tablets
  • Portable media players
  • Personal navigation devices
  • Other mobile devices requiring high-speed data transfer for display purposes

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2502SQX/NOPB is no exception. It is manufactured with the highest standards and has undergone rigorous testing to ensure reliability and performance under various conditions. Furthermore, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC
Lowest to $22.7760
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess