EN
  • EN
  • DE

DS90UR907QSQ/NOPB

Part No DS90UR907QSQ/NOPB
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description DS90UR907Q-Q1 5 - 65 MHZ 24-BIT / 1.82Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Serializer
Data Rate 1.82Gbps
Input Type FPD-Link, LVDS
Output Type FPD-Link II, LVDS
Number of Inputs 5
Number of Outputs 1
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Base Product Number DS90UR907
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 869640-DS90UR907QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UR907QSQ/NOPB CAD Model

Description

The National Semiconductor (TI) DS90UR907QSQ/NOPB is a serializer integrated circuit (IC) that falls under the interface serializers and deserializers category.

  • Application: Automotive
  • Standard: AEC-Q100
  • Mounting Type: Surface Mount
  • Package: 36-WFQFN exposed pad
  • Inputs: 5
  • Output Type: FPD-Link II and LVDS
  • Data Rate: 1.82Gbps
  • Voltage Supply Input: 1.71V to 1.89V
  • Voltage Supply Output: 3V to 3.6V
  • Manufacturer: National Semiconductor (TI)
  • Status: Active

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.6589 $128.6589
2+ $124.5090 $249.0180
3+ $120.3591 $361.0773
4+ $107.9082 $431.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess