EN
  • EN
  • DE

MAX3885ECB

Part No MAX3885ECB
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description DESERIALIZER WITH LVDS OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Deserializer
Data Rate 2.488Gbps
Input Type PECL
Output Type LVDS
Number of Inputs 1
Number of Outputs 16
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 630689-MAX3885ECB
Ultra Librarian 3D Model Ultra Librarian MAX3885ECB CAD Model

Description

The MAX3885ECB is a high-performance, 3.2Gbps Clock and Data Recovery (CDR) IC designed and manufactured by Maxim Integrated. This advanced component is engineered to provide precise timing control and data integrity in high-speed communication systems. Its primary application is in fiber optic networks, where maintaining signal integrity over long distances is crucial.

Key Features

  • High-Speed Operation: Capable of operating at speeds up to 3.2Gbps, making it suitable for SONET/SDH, Gigabit Ethernet, and other high-speed communication standards.
  • Integrated Clock Recovery: The CDR circuitry recovers the clock signal from the incoming data stream without the need for an external reference clock, simplifying design and reducing component count.
  • Low Jitter Performance: Designed to minimize jitter, thereby enhancing the reliability and quality of data transmission.
  • Programmable Loop Bandwidth: Allows optimization of the phase-locked loop (PLL) for different applications, providing flexibility and improved performance.
  • Loss of Signal Detection: Includes a loss of signal (LOS) indicator that alerts the system to a failure in the incoming signal, which is critical for maintaining system reliability.

Applications

The MAX3885ECB is ideal for use in a variety of high-speed data communication applications, including:

  • Fiber Optic Transceivers
  • SONET/SDH Equipment
  • Gigabit Ethernet Networking
  • Backplane Interconnects

Technical Specifications

Parameter Value
Data Rate Up to 3.2Gbps
Supply Voltage 3.3V ±10%
Operating Temperature -40°C to +85°C
Package 64-Pin TQFP

With its robust feature set and ability to maintain signal integrity in demanding environments, the MAX3885ECB from Maxim Integrated stands out as a premier solution for clock and data recovery needs in high-speed communication systems.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess